EN
  • EN
  • DE

STM25P32-VMF6TP

Part No STM25P32-VMF6TP
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708310-STM25P32-VMF6TP
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM25P32-VMF6TP CAD Model

Description

STM25P32-VMF6TP - Serial Flash Memory by STMicroelectronics

The STM25P32-VMF6TP is a cutting-edge serial flash memory device produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular model offers a substantial 32 Mbit of memory, which is ideal for applications requiring high-density, non-volatile data storage.

Designed with flexibility in mind, the STM25P32-VMF6TP utilizes the popular SPI (Serial Peripheral Interface) protocol, allowing for easy integration into a wide variety of systems. Its 8-SO package makes it compact and suitable for space-constrained applications, while still maintaining robustness and performance.

Key features of the STM25P32-VMF6TP include:

  • High-Speed Read and Write: The device supports fast read access times and an efficient write mechanism, enabling quick data retrieval and storage, which is essential for performance-critical applications.
  • Wide Voltage Range: It operates across a wide range of supply voltages, from 2.7V to 3.6V, providing versatility in different power environments and ensuring compatibility with various logic levels.
  • Extended Temperature Range: The memory is designed to operate over an industrial temperature range, making it suitable for demanding applications in harsh environments.
  • Security Features: The device includes advanced security features such as hardware protection for specific memory areas, ensuring data integrity and preventing unauthorized access.
  • Longevity: STMicroelectronics guarantees long-term availability of the product, making it a reliable choice for applications with extended life cycles.

The STM25P32-VMF6TP is not just a memory component; it is a solution designed to meet the rigorous demands of modern electronic systems. Whether it's for embedded systems, IoT devices, or any other application requiring a reliable and high-capacity memory storage solution, the STM25P32-VMF6TP is an excellent choice that engineers and designers can trust.

For detailed technical specifications, application notes, and support resources, please visit the STMicroelectronics website or contact their support team for personalized assistance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess