Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F0
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0
Utilized IC / Part STM32F051R8T6
Mounting Type Fixed
Contents Board(s), LCD
Other Names 497-12890,STM320518EVAL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Win Source Part Number 1284015-STM320518-EVAL
Ultra Librarian 3D Model Ultra Librarian STM320518-EVAL CAD Model

Description

The STM320518-EVAL is a comprehensive evaluation platform designed by STMicroelectronics for the STM32F051x8 microcontrollers, which belong to the STM32F0 Series. This series is known for its ARM Cortex-M0 core, combining high performance, real-time capabilities, digital signal processing, and low-power, low-voltage operation, making it ideal for a wide range of applications.

This evaluation board is a versatile tool that allows developers to explore all the features of the STM32F051x8 microcontrollers. It includes an embedded ST-LINK/V2 for programming and debugging, as well as a range of hardware features that enable the user to fully evaluate the capabilities of the microcontroller.

Key Features:

  • STM32F051R8T6 microcontroller with 64 KB of Flash memory and 8 KB of RAM in an LQFP64 package
  • On-board ST-LINK/V2 with selection mode switch to use the kit as a standalone ST-LINK/V2 (with SWD connector for programming and debugging)
  • Board power supply: through USB bus or from an external 5 V supply voltage
  • External application power supply: 3 V and 5 V
  • LCD with 24 segments x 4 commons
  • Four LEDs: LD1 (red/green) for USB communication, LD2 (red) for 3.3 V power on, two user LEDs: LD3 (green), LD4 (blue)
  • Two push-buttons (user and reset)
  • LIS302DL or LIS3DSH ST MEMS 3-axis accelerometer
  • MP45DT02 ST MEMS audio sensor omni-directional digital microphone
  • CS43L22 audio DAC with integrated class D speaker driver
  • Eight LEDs: LD1 (red/green) for USB communication, LD2 (red) for 3.3 V power on, four user LEDs: LD3 (orange), LD4 (green), LD5 (red), LD6 (blue) and two USB OTG LEDs LD7 (green) VBus and LD8 (red) over-current
  • Two push-buttons: USER and RESET

With its rich set of peripherals, the STM320518-EVAL is ideal for evaluating the integrated features of the STM32F051x8 and developing applications such as motor drives, printers, 3D printers, alarm systems, video intercoms, HVAC, and smart energy equipment.

Developers can leverage the comprehensive software HAL library together with various packaged software examples, as well as direct access to the ARM mbed online resources at mbed.org.

You May Also Be Interested in

NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
ECAD model for OM11048
Texas Instruments
LAUNCHPAD TM4C129X EVAL BRD
Need more? Email Us
ECAD model for EK-TM4C1294XL
Microchip Technology
KIT EVAL FOR AT91SAM926EJ-S / AT91SAM9261 Microcontroller Evaluation Board 0.032768MHz/18.432MHz CPU 64MB RAM 256MB NAND Flash/Serial DataFlash
Need more? Email Us
ECAD model for AT91SAM9261-EK
NXP / Nexperia
FREEDOM KL17/KL27/KL33/KL43 / KL17, KL27, KL33, KL43 Freedom Kinetis ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-KL43Z
NXP / Nexperia
S32G REF DESIGN VEHICLE NETWORK / SJA1110, TJA1102, TJA1102S, TJA1043, TJA1463, VR5510 - ARM® Cortex®-A53, ARM® Cortex®-M7 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for S32G-VNP-RDB2
Adafruit Industries LLC
ADAFRUIT PIXEL TRINKEY - USB KEY
Need more? Email Us
ECAD model for 5953
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMCDC-8FX-3062
SparkFun Electronics
TEENSY 3.2 K20 EVAL BRD / K20 Teensy 3.2 Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DEV-13736
Analog Devices Inc.
EZ-KIT LITE ADSP-CM402F/CM403F / ADSP-CM402F, ADSP-CM403F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM403F-EZLITE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention