EN
  • EN
  • DE

STM3240G-SK/KEI

Part No STM3240G-SK/KEI
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32F407
Mounting Type Fixed
Contents Board(s), Cable(s), LCD, ULINK-ME™ Programmer
Other Names STM3240GSKKEI,497-11942
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Win Source Part Number 1283984-STM3240G-SK/KEI
Ultra Librarian 3D Model Ultra Librarian STM3240G-SK/KEI CAD Model

Description

STM3240G-SK/KEI - STMicroelectronics Starter Kit

The STM3240G-SK/KEI from STMicroelectronics is a comprehensive starter kit designed to provide developers with a flexible and efficient platform to build and test applications based on the STM32F4 series of high-performance microcontrollers. This starter kit is an ideal entry point for embedded system developers who are looking to explore the advanced capabilities of the STM32F4 series and develop applications that require robust performance, connectivity, and real-time operation.

Key Features:

  • Based on the STM32F407IGH6 microcontroller, which boasts a 32-bit ARM Cortex-M4 core with DSP and FPU instructions, running at up to 168 MHz.
  • Integrated ST-LINK/V2 for seamless debugging and programming, with support for SWD (Serial Wire Debug) and JTAG interfaces.
  • Comprehensive set of peripherals and I/Os that are easily accessible through standard headers and connectors, making it easy to expand the system and integrate additional modules and components.
  • An extensive range of embedded features including 1 MB of Flash memory, 192+4 KB of SRAM, and extensive connectivity options such as USB OTG, Ethernet, CAN, and several serial communication interfaces.
  • On-board color TFT LCD display with touch screen capability, providing a versatile interface for user input and data visualization.
  • Equipped with multiple power supply options, including USB bus power or an external power supply, for flexible development and testing environments.
  • Comes with demonstration software that showcases the capabilities of the microcontroller and provides a reference for developing custom applications.

Development Support:

The STM3240G-SK/KEI is supported by a wide range of development tools, including the STM32Cube software development kit, which provides comprehensive software HAL libraries, middleware solutions, and example projects to jump-start development. The kit is also compatible with various third-party development environments and toolchains, offering developers the flexibility to choose their preferred tools for application development.

Whether you are working on high-speed communication, complex algorithms, or user-friendly interfaces, the STM3240G-SK/KEI starter kit provides a solid foundation for your next innovation in embedded systems.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess