EN
  • EN
  • DE

STM32F031G4U6

Part No STM32F031G4U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28UFQFPN / MCU 32-bit ARM Cortex M0 RISC 16KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-UFQFN
Manufacturer Package 28-UFQFPN
Win Source Part Number 795688-STM32F031G4U6
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F031G4
Introduction Date January 13, 2014
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2034
Ultra Librarian 3D Model Ultra Librarian STM32F031G4U6 CAD Model

Description

STM32F031G4U6 Microcontroller - STMicroelectronics

The STM32F031G4U6 is a high-performance ARM Cortex-M0 microcontroller designed and manufactured by STMicroelectronics. This microcontroller belongs to the STM32F0 series, which is renowned for its energy efficiency, robust performance, and flexibility, making it an ideal choice for a wide range of applications, from simple embedded systems to more complex industrial controls.

The STM32F031G4U6 operates at a frequency of up to 48 MHz and features 16 KB of flash memory, providing ample space for application code. Additionally, it comes with 4 KB of SRAM, which is sufficient for handling small to medium-sized data buffers and variables. The device supports a wide operating voltage range from 2.4 V to 3.6 V, allowing it to be used in various power-sensitive applications.

This microcontroller is equipped with a rich set of peripherals, including multiple communication interfaces such as I2C, USART, and SPI, which facilitate easy communication with other devices and peripherals. It also features several 16-bit timers, a 32-bit timer, and a watchdog timer to support complex timing operations and system reliability.

The STM32F031G4U6 includes an advanced 12-bit ADC with up to 9 channels, enabling precise analog signal measurement for sensor interfacing and data acquisition tasks. The device also provides several general-purpose I/O pins (GPIOs) that can be configured for various input/output functions, further enhancing its adaptability to different use cases.

For developers, STMicroelectronics provides comprehensive development tools and software libraries under the STM32Cube initiative, which includes HAL (Hardware Abstraction Layer) libraries, middleware, and examples to accelerate the development process. The microcontroller is also supported by a wide range of integrated development environments (IDEs) and third-party tools, ensuring a flexible and user-friendly programming experience.

The STM32F031G4U6 is available in a UFQFPN20 package, which is known for its compact footprint and low profile, suitable for space-constrained applications. Its robust design and extensive features make it a reliable choice for designers looking to create efficient and cost-effective solutions in the fields of consumer electronics, automation, IoT, and more.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3739 $52.2258
52+ $1.9479 $101.2908
80+ $1.8870 $150.9600
110+ $1.8261 $200.8710
142+ $1.7653 $250.6726
190+ $1.5826 $300.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess