EN
  • EN
  • DE

STM32F038C6T6TR

Part No STM32F038C6T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32
Standard Package 2,400
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1263119-STM32F038C6T6TR
Ultra Librarian 3D Model Ultra Librarian STM32F038C6T6TR CAD Model

Description

STM32F038C6T6TR Microcontroller by STMicroelectronics

The STM32F038C6T6TR is a high-performance microcontroller that belongs to the STM32F0 series, designed and manufactured by STMicroelectronics. This microcontroller is built on the ARM Cortex-M0 processor, which is known for its exceptional efficiency and low-power operation. The STM32F038C6T6TR is an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, home automation, and various consumer electronics products.

With a CPU speed of up to 48 MHz, the STM32F038C6T6TR provides a balanced combination of power and energy efficiency, ensuring that applications run smoothly while maintaining low energy consumption. The device comes with 32KB of flash memory and 4KB of RAM, providing sufficient space for complex applications and data handling.

This microcontroller also offers a rich set of peripherals, including multiple communication interfaces such as I2C, USART, SPI, and CAN, which enable seamless connectivity with other devices and systems. Additionally, it features 16-bit timers, a 12-bit ADC, and advanced control peripherals like PWM channels for motor control, making it a versatile choice for a variety of embedded systems.

The STM32F038C6T6TR operates within a voltage range of 2.4V to 3.6V, which allows for flexible power supply design. It also supports an extended temperature range from -40°C to 85°C, ensuring reliable performance in harsh environmental conditions. The microcontroller is available in a 48-pin LQFP package, which is suitable for space-constrained applications while still providing enough I/O pins for complex tasks.

STMicroelectronics provides comprehensive development tools and software libraries for the STM32F0 series, including the STM32CubeF0 MCU Package. This support simplifies the development process and accelerates time-to-market for products using the STM32F038C6T6TR. With robust design, extensive documentation, and a supportive developer community, this microcontroller is an excellent choice for both beginners and experienced engineers looking to develop innovative and reliable products.

Overall, the STM32F038C6T6TR microcontroller stands out for its performance, efficiency, and the breadth of features it offers, making it a solid foundation for your next embedded system project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess