EN
  • EN
  • DE

ADC0808CCVX

Part No ADC0808CCVX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC0808/ADC0809 8-Bit μP Compatible A/D Converters with 8-Channel Multiplexer | IC ADC 8BIT SAR 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 10k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 4.5V ~ 6.5V
Supply Voltage , Digital 4.5V ~ 6.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Style SMD
Family Part Number ADC0808
Manufacturer Pack Quantity 750
MSL Level 2A (4 Weeks)
Win Source Part Number 1139575-ADC0808CCVX
Manufacturer Homepage www.ti.com
Family Name ADC0808
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC0808CCVX CAD Model

Description

The ADC0808CCVX from Texas Instruments is a high-performance, 8-bit analog-to-digital converter (ADC) designed to bridge the gap between the analog and digital worlds in your electronic projects and products. This versatile ADC features a successive approximation register architecture, ensuring rapid and accurate conversion of analog signals to digital form.

Key Features

  • Resolution: 8-Bit, providing a fine granularity of 256 different digital levels for your analog input signals.
  • Channels: 8-channel multiplexer with a common analog ground, which allows for multiple signal inputs, making it ideal for multi-signal applications.
  • Conversion Time: Fast conversion time of typically just 100 microseconds, ensuring that even rapidly changing signals are accurately captured.
  • Interface: Easy-to-use digital interface that is compatible with most microcontrollers and digital systems.
  • Supply Voltage: Operates on a single power supply ranging from 5V to 6.3V, making it suitable for a wide range of applications and simplifying power supply design.

Applications

The ADC0808CCVX is perfect for a variety of applications, including:

  • Data acquisition systems
  • Battery-operated systems
  • Instrumentation and control systems
  • Medical equipment
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the ADC0808CCVX is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging applications.

Support and Resources

Designers and engineers can take advantage of the extensive support and resources available from Texas Instruments, including detailed datasheets, application notes, and easy-to-use development tools to help accelerate the design process.

Whether you're designing a sophisticated industrial system or a simple hobbyist project, the ADC0808CCVX from Texas Instruments provides the functionality and reliability you need to accurately convert analog signals to digital data.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6083 $52.8249
7+ $14.4478 $101.1346
11+ $13.9963 $153.9593
15+ $13.5448 $203.1720
20+ $13.0933 $261.8660
26+ $11.7389 $305.2114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess