EN
  • EN
  • DE

STM32F050C6T6

Part No STM32F050C6T6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708332-STM32F050C6T6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F050C6T6 CAD Model

Description

The STM32F050C6T6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics that is part of the STM32F0 series. This microcontroller is designed to offer a balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, and home automation.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: 32 Kbytes of Flash memory and 6 Kbytes of SRAM, providing ample space for complex applications.
  • I/O Pins: Up to 28 I/O pins, which include several high-current output pins, as well as multifunctional pins that support various alternate functions such as UART, I2C, SPI, and more.
  • Timers: Multiple timers, including a basic timer, a SysTick timer, and advanced-control timers, for precise timing operations and PWM generation.
  • Analog: Analog peripherals include up to 11 channels of 12-bit ADC, making it suitable for interfacing with analog sensors and performing analog-to-digital conversions.
  • Communication Interfaces: Comprehensive set of communication interfaces, including I2C, SPI, and USART, which enable the microcontroller to communicate with other processors, sensors, and modules.
  • Debugging: Integrated debug module with Serial Wire Debug (SWD) capabilities for easy development and troubleshooting.
  • Supply Voltage: Wide supply voltage range from 2.4V to 3.6V, allowing flexibility in power supply design.
  • Package: Available in a TSSOP20 package, providing a compact footprint for space-constrained applications.

Applications:

The STM32F050C6T6 microcontroller is highly versatile and can be used in various applications such as:

  • Industrial automation and control systems
  • Consumer electronics
  • Smart home devices
  • Internet of Things (IoT) devices
  • Power management systems
  • Battery-operated applications

With its robust set of features and capabilities, the STM32F050C6T6 microcontroller is a reliable choice for designers and engineers looking to develop efficient and cost-effective embedded systems.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8760 $60.3960
49+ $2.3608 $115.6792
76+ $2.2869 $173.8044
105+ $2.2130 $232.3650
135+ $2.1391 $288.7785
181+ $1.9173 $347.0313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess