EN
  • EN
  • DE

STM32F051C8T7TR

Part No STM32F051C8T7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F0
Package Reel - TR
Number of I/O 39
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18742-1, 497-18742-6, STM32F051C8T7TR-ND, 497-18742-2
Quantity per package 2400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851548-STM32F051C8T7TR
Ultra Librarian 3D Model Ultra Librarian STM32F051C8T7TR CAD Model

Description

The STM32F051C8T7TR is a cutting-edge microcontroller from STMicroelectronics, a leader in the semiconductor industry. This high-performance device is part of the STM32F0 series, which is renowned for its exceptional efficiency and functionality in a wide range of applications. The STM32F051C8T7TR is designed to deliver the perfect balance between performance, power consumption, and cost, making it an ideal choice for cost-sensitive and power-constrained applications.

Key Features

  • Core: ARM® 32-bit Cortex®-M0 CPU, frequency up to 48 MHz
  • Memory: 64 Kbytes of Flash memory and 8 Kbytes of SRAM
  • Performance: Single-cycle multiplication and hardware division
  • Energy Efficiency: Low power modes including Sleep, Stop, and Standby
  • Digital Peripherals: Up to 55 fast I/Os, all mappable on external interrupt vectors
  • Analog Peripherals: 12-bit ADC, 1.0 µs conversion time (up to 16 channels)
  • Timers: Multiple 16-bit timers, including a PWM timer for motor control
  • Communication Interfaces: I²C, USART, SPI, and CAN interfaces for versatile communication
  • Operating Voltage: 2.0 to 3.6 V
  • Package: LQFP48 package, which is RoHS compliant and 100% lead-free

Applications

The STM32F051C8T7TR is designed for a broad range of applications, including industrial control systems, automotive applications, home appliances, consumer electronics, and much more. Its robust design and rich set of peripherals make it particularly well-suited for applications that require complex functions and connectivity without compromising on cost and energy efficiency.

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The STM32F051C8T7TR microcontroller is manufactured with a state-of-the-art process that ensures reliability and performance. It is designed to meet or exceed the stringent requirements of the industrial and automotive markets, providing designers with a dependable solution for their embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6515 $50.3785
46+ $2.1756 $100.0776
72+ $2.1076 $151.7472
99+ $2.0396 $201.9204
127+ $1.9716 $250.3932
170+ $1.7677 $300.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,140 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess