EN
  • EN
  • DE

STM32F051R6T7

Part No STM32F051R6T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Bulk
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I²S, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 55
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 19x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Standard Package 960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1340478-STM32F051R6T7
Ultra Librarian 3D Model Ultra Librarian STM32F051R6T7 CAD Model

Description

STM32F051R6T7 Microcontroller

The STM32F051R6T7 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, designed for embedded applications requiring a balance between performance, power efficiency, and cost-effectiveness. This microcontroller is part of the STM32F0 series, which is renowned for its ease of use and innovative features that enable designers to achieve new levels of efficiency in their product designs.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: 32 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications and data storage.
  • I/O Ports: Multiple I/O ports with various functionalities, including up to 55 fast I/Os, which are mappable on 16 external interrupt vectors for enhanced flexibility.
  • Connectivity: Comprehensive set of peripherals for connectivity, including I2C, SPI, and USART interfaces, which support a wide range of communication protocols.
  • Timers: Advanced-control timer, as well as general-purpose timers, which are essential for precise event timing and waveform generation.
  • Analog: 12-bit ADC with up to 16 channels, allowing for accurate analog signal acquisition and processing.
  • Clock Management: Flexible clock control system with an internal 8 MHz factory-trimmed RC oscillator, and provision for external crystal oscillator or resonator.
  • Power Efficiency: Low-power modes including Sleep, Stop, and Standby, ensuring optimal power consumption for battery-powered or energy-sensitive applications.
  • Debugging: Integrated debug module with Serial Wire Debug (SWD) for a streamlined debugging experience.
  • Package: Available in a small form-factor LQFP64 package, suitable for space-constrained applications.

Applications:

The STM32F051R6T7 microcontroller is ideal for a wide range of applications, such as consumer electronics, industrial control systems, home automation, and medical devices. Its rich set of features and peripherals make it particularly well-suited for applications requiring complex timing and control, such as motor control, power management, and user interface operations.

Overall, the STM32F051R6T7 offers a perfect blend of performance, power efficiency, and design flexibility, making it a top choice for developers looking to create innovative and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0422 $60.6330
35+ $3.3166 $116.0810
54+ $3.2130 $173.5020
75+ $3.1093 $233.1975
97+ $3.0057 $291.5529
129+ $2.6948 $347.6292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess