EN
  • EN
  • DE

STM32F058R8H6TR

Part No STM32F058R8H6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64UFBGA  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-UFBGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 19x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-UFBGA
Supplier Device Package 64-UFBGA (5x5)
Base Product Number STM32
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263126-STM32F058R8H6TR
Ultra Librarian 3D Model Ultra Librarian STM32F058R8H6TR CAD Model

Description

STM32F058R8H6TR Microcontroller - STMicroelectronics

The STM32F058R8H6TR from STMicroelectronics is a cutting-edge microcontroller that is part of the STM32F0 series, renowned for its high performance and energy efficiency. This device is based on the ARM Cortex-M0 processor core, which operates at a frequency of up to 48 MHz, offering a balanced combination of power and precision for a wide range of embedded applications.

Key Features:

  • Core: ARM Cortex-M0 processor, providing a cost-effective solution with exceptional power efficiency and performance.
  • Memory: Comes with 64KB of Flash memory and 8KB of SRAM, suitable for complex code and data storage.
  • I/O Pins: Features 64 I/O pins, offering extensive peripheral connectivity and interface options.
  • Communication Interfaces: Equipped with multiple communication interfaces including I2C, SPI, USART, and CAN, allowing for flexible integration with other components and systems.
  • 12-bit ADC: Includes a 12-bit Analog-to-Digital Converter with up to 16 channels, enabling precise analog signal measurement.
  • Timers: Contains advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing and control tasks.
  • Operating Voltage: Supports an operating voltage range from 2.0 to 3.6 V, ensuring compatibility with various power supply designs.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: Available in LQFP64 package, which is ideal for space-constrained applications.

The STM32F058R8H6TR is tailored for applications in industrial control, consumer electronics, home automation, and an array of other embedded systems that require robust operation, connectivity, and real-time performance. Its comprehensive set of integrated peripherals and development support simplifies design processes, accelerates time-to-market, and reduces overall costs.

As a part of the STM32F0 series, the STM32F058R8H6TR is supported by a wide range of development tools, including the STM32Cube ecosystem, which provides software libraries and hardware support for streamlined development. With its impressive set of features and support, the STM32F058R8H6TR is an excellent choice for designers looking to leverage the performance and efficiency of the ARM Cortex-M0 architecture in their next embedded project.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess