EN
  • EN
  • DE

STM32F100RBT6BTR

Part No STM32F100RBT6BTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series STM32F1
Package Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name STM32F100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number STM32F100RBT6BTR-ND, 497-17373-2, 497-17373-1, 497-17373-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898129-STM32F100RBT6BTR
Ultra Librarian 3D Model Ultra Librarian STM32F100RBT6BTR CAD Model

Description

The STM32F100RBT6BTR microcontroller from STMicroelectronics is part of the STM32 F1 series of mainstream MCUs which are based on the high-performance ARM Cortex-M3 32-bit RISC core. This particular model operates at a frequency of up to 24 MHz and offers a blend of performance, power efficiency, and embedded features suitable for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 processor, providing the full power of a 32-bit processor with the efficiency of a microcontroller.
  • Memory: Equipped with 128 Kbytes of Flash memory and 8 Kbytes of SRAM, allowing for robust application development and data storage.
  • Clock Speed: Capable of running up to 24 MHz, balancing processing power and energy consumption.
  • Supply Voltage: Operates within a range of 2.0 to 3.6 volts, ensuring flexibility in power-sensitive applications.
  • I/O Pins: Comes with 37 I/O ports, providing ample connectivity options for peripheral devices.
  • Communication Interfaces: Includes a variety of communication peripherals such as USART, SPI, I2C, and CAN, facilitating easy data exchange and peripheral integration.
  • ADC: Features a 12-bit, 1 μs Analog-to-Digital Converter (ADC) with up to 16 channels, allowing precise measurement of analog signals.
  • Timers: Contains advanced-control timers, general-purpose timers, and a real-time clock which can be used for a variety of timing and control tasks.
  • Debugging: Supports in-circuit debugging and programming via SWD (Serial Wire Debug) and JTAG interfaces, streamlining the development process.

Applications

The STM32F100RBT6BTR is an ideal choice for a multitude of applications, including industrial control systems, motor drives, medical and handheld equipment, PC and gaming peripherals, GPS platforms, alarm systems, video intercoms, and HVAC systems. Its robust feature set and versatile peripherals make it suitable for a diverse range of embedded system applications requiring high performance and low power consumption.

Package and Quality

Encased in a 64-pin LQFP (Low-profile Quad Flat Package), the STM32F100RBT6BTR ensures a compact footprint while providing sufficient pin access for complex circuit designs. STMicroelectronics is committed to quality and reliability, and this product is no exception, meeting stringent industry standards for performance and longevity.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1318 $50.1088
39+ $2.5697 $100.2183
61+ $2.4894 $151.8534
84+ $2.4091 $202.3644
108+ $2.3288 $251.5104
144+ $2.0879 $300.6576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,466 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess