EN
  • EN
  • DE

STM32F100RCT6TR

Part No STM32F100RCT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 24MHz
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 24K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 086633-STM32F100RCT6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F100RCT6TR CAD Model

Description

The STM32F100RCT6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and cost. This device is a part of the STM32F100 Value Line series, which is based on the ARM Cortex-M3 32-bit RISC core, operating at a frequency of up to 24 MHz. It is particularly suitable for a wide range of applications, including industrial controls, consumer products, medical devices, and more.

Key Features

  • Core: ARM Cortex-M3 processor, which provides enhanced computational power and ease of use while maintaining energy efficiency.
  • Memory: Equipped with 256 KB of Flash memory and 32 KB of SRAM, facilitating robust application development and data handling.
  • Performance: Capable of reaching up to 24 MHz clock speed, providing a balanced trade-off between processing power and power consumption.
  • I/O Ports: Includes a rich set of I/Os and peripherals, such as up to 37 GPIOs, 12-bit ADCs, general-purpose timers, and more.
  • Communication Interfaces: Features I2C, SPI, USARTs, and CAN interfaces for versatile connectivity options.
  • Supply Voltage: Operates within a wide range of supply voltages from 2.0 to 3.6 V, ensuring flexibility in power supply design.
  • Package: Available in a 64-pin LQFP package, which provides a compact footprint for space-constrained applications.
  • Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The STM32F100RCT6TR is a versatile MCU that can be employed in a variety of applications due to its rich feature set and performance capabilities. It is particularly well-suited for applications requiring a good balance between computational power and energy efficiency such as:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Home automation
  • Alarm systems
  • Battery-operated devices

Overall, the STM32F100RCT6TR from STMicroelectronics is a reliable and cost-effective choice for designers looking to leverage a powerful ARM Cortex-M3 core in their embedded applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4917 $52.3755
35+ $2.8650 $100.2750
55+ $2.7754 $152.6470
75+ $2.6859 $201.4425
97+ $2.5964 $251.8508
129+ $2.3278 $300.2862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess