EN
  • EN
  • DE

STM32F100ZDT6BTR

Part No STM32F100ZDT6BTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 144LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 24MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 112
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32F100
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263039-STM32F100ZDT6BTR
Ultra Librarian 3D Model Ultra Librarian STM32F100ZDT6BTR CAD Model

Description

STM32F100ZDT6BTR Microcontroller - STMicroelectronics

The STM32F100ZDT6BTR from STMicroelectronics is a high-performance, ARM Cortex-M3 based microcontroller that offers an optimal balance between performance, power consumption, and cost. Designed for a wide range of applications, this microcontroller is particularly suitable for industrial control, medical equipment, consumer electronics, and embedded systems that require both sophisticated features and robustness in operation.

Key Features

  • CPU: ARM Cortex-M3 processor, which operates at frequencies of up to 24 MHz, delivering exceptional processing power and efficiency.
  • Memory: Comes with 384 KB of flash memory and 64 KB of SRAM, ensuring ample space for complex applications and data storage.
  • I/O Ports: Provides a rich set of I/O options including up to 51 GPIOs, which are highly configurable to meet various interface requirements.
  • Advanced Peripherals: Equipped with advanced control peripherals such as timers, PWM generators, and ADCs, offering versatile options for system control and signal processing.
  • Communication Interfaces: Features multiple communication interfaces, including I2C, SPI, and USARTs, facilitating easy integration into communication networks and peripheral connectivity.
  • Low Power Consumption: Engineered with power efficiency in mind, it supports multiple power-saving modes to ensure low energy consumption in idle or active states.
  • Robust Design: Designed to operate within an extended temperature range of -40°C to +85°C, making it reliable for use in harsh environmental conditions.
  • Package: Available in a 144-pin LQFP package, which is suitable for space-constrained applications while providing ample connection points for peripherals.

Applications

The STM32F100ZDT6BTR is versatile enough to be used in a variety of applications, including:

  • Industrial automation and control systems
  • Medical devices and healthcare equipment
  • Home automation and smart appliances
  • Consumer electronics and handheld devices
  • Automotive applications and embedded controllers

With its robust feature set, the STM32F100ZDT6BTR provides a flexible and cost-effective solution for designers and engineers looking to create advanced and reliable systems. Its integration capabilities and support for a wide range of development tools make it an excellent choice for both prototyping and mass production.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess