EN
  • EN
  • DE

STM32F101TBU6TR

Part No STM32F101TBU6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 36QFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 26
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-VFQFPN (6x6)
Win Source Part Number 115369-STM32F101TBU6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F101TBU6TR CAD Model

Description

The STM32F101TBU6TR from STMicroelectronics is a cutting-edge microcontroller that belongs to the STM32F101xx medium-density performance line. This product is designed to offer the perfect balance between performance, power consumption, and value, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, consumer electronics, and more.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 36 MHz frequency, providing high performance and reduced power consumption.
  • Memory: Includes 128 KB of Flash memory and 16 KB of SRAM, ensuring ample space for complex applications and data storage.
  • I/O Pins: Offers up to 37 I/O ports with various configurations, supporting a wide range of peripherals and enabling flexible design options.
  • Connectivity: Equipped with multiple communication interfaces including I2C, SPI, USART, and CAN, facilitating easy integration with other components and systems.
  • Analog Features: Comes with 2 ADCs with 10-bit resolution, enabling precise analog signal measurement and conversion.
  • Timers: Features three general-purpose 16-bit timers and one PWM timer, providing accurate timing and control for various applications.
  • Operating Voltage: Supports a wide range of supply voltages from 2.0 to 3.6V, making it suitable for battery-operated and power-sensitive applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Package: Available in a compact LQFP-36 package, allowing for space-efficient designs in small form factor applications.

Applications

The versatile STM32F101TBU6TR microcontroller is ideal for an array of applications due to its robust feature set. It excels in environments that require efficient data processing, precise timing, and connectivity. Common applications include:

  • Industrial control systems
  • Medical monitoring devices
  • Automotive electronics
  • Consumer electronics
  • Home automation
  • Portable and wearable devices

Environmental Compliance

The STM32F101TBU6TR is RoHS compliant and lead-free, reflecting STMicroelectronics' commitment to environmental sustainability. This microcontroller meets the industry standards for reducing hazardous substances in electronic components, making it an environmentally responsible choice for your next project.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess