EN
  • EN
  • DE

STM32F101VET6

Part No STM32F101VET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 48K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 212300-STM32F101VET6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F101VET6 CAD Model

Description

STM32F101VET6 Microcontroller from STMicroelectronics

The STM32F101VET6 is a high-performance microcontroller that is part of STMicroelectronics' STM32 F1 series. This advanced MCU is based on the ARM Cortex-M3 processor core, which operates at a frequency of up to 72 MHz. It is designed to offer a balanced combination of performance, power efficiency, and peripheral integration, making it an ideal choice for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency.
  • Memory: Equipped with 512 KB of Flash memory and 64 KB of SRAM, providing ample storage for complex applications.
  • I/Os: Up to 80 fast I/O ports, all mappable on 16 external interrupt vectors and almost all 5 V-tolerant.
  • Debugging: Debug mode with Serial Wire Debug (SWD) & JTAG interfaces.

Connectivity and Communication

The STM32F101VET6 offers a variety of communication interfaces:

  • Up to 2 x I2C interfaces (SMBus/PMBus).
  • Up to 3 USARTs and 2 UARTs (ISO 7816 interface, LIN, IrDA capability, modem control).
  • Up to 3 SPIs (18 Mbit/s).
  • Can interface (2.0B Active).
  • USB 2.0 full-speed interface.

Robustness and Integration

This microcontroller is designed with a 4 to 16 MHz crystal oscillator, an internal 8 MHz factory-trimmed RC, and an internal 40 kHz RC oscillator. It includes a PLL for CPU clock and an ADC 12-bit, 1 µs A/D converter with up to 16 channels. The device also features a real-time clock, 4 general-purpose 16-bit timers, and 2 PWM timers for motor control.

Power Efficiency

The STM32F101VET6 is designed with power-saving modes including Sleep, Stop, and Standby modes. Its VBAT supply for RTC and backup registers ensures flexibility in power management, making it suitable for battery-operated applications.

Applications

With its rich set of peripherals and interfaces, the STM32F101VET6 is an excellent choice for applications such as industrial control, motor drives, medical and handheld equipment, PC peripherals, gaming and GPS platforms, and more.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8036 $63.2144
8+ $12.9671 $103.7368
12+ $12.5618 $150.7416
17+ $12.1566 $206.6622
22+ $11.7514 $258.5308
29+ $10.5357 $305.5353
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess