EN
  • EN
  • DE

STM32F102C4T6A

Part No STM32F102C4T6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 37
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Family Part Number STM32F102
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 708377-STM32F102C4T6A
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F102C4T6A CAD Model

Description

The STM32F102C4T6A is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, tailored for cost-sensitive applications that require both performance and efficiency. This microcontroller is part of the STM32F1 series, renowned for their robust design, impressive processing capabilities, and a rich set of peripherals.

With a CPU speed of up to 48 MHz, the STM32F102C4T6A provides the computational power necessary for complex tasks, while still maintaining low-power consumption. The device includes 16 KB of Flash memory, allowing for adequate storage of application code, and 4 KB of RAM for runtime operations, making it suitable for a wide range of applications such as industrial control, consumer electronics, and sensor hubs.

Key Features:

  • Core: ARM Cortex-M3 processor, running at up to 48 MHz
  • Memory: 16 KB of Flash and 4 KB of SRAM
  • Supply Voltage: 2.0 to 3.6 V operation for a broad range of power sources
  • Debugging: Integrated debug mode supporting JTAG and SWD (Serial Wire Debug) interfaces
  • I/Os: Up to 37 GPIOs, each with interrupt capability
  • Communication Interfaces: Includes I2C, SPI, and USARTs for versatile peripheral connectivity
  • Analog: 2x 12-bit ADC converters, providing precise analog signal measurement
  • Timers: Multiple timers including advanced control timers, general-purpose timers, and basic timers
  • Low Power Modes: Multiple power-saving modes for energy-efficient operation
  • Package: LQFP48 package for a compact footprint

The STM32F102C4T6A also boasts a comprehensive set of power-saving modes, which includes Stop, Standby, and Sleep modes, allowing for further reduction of power consumption during idle or low-activity periods. Its robust peripheral set and interrupt system enable the design of highly responsive and real-time applications.

Overall, the STM32F102C4T6A microcontroller is an excellent choice for designers looking for a balance between performance, power efficiency, and cost. Its versatile feature set and extensive development ecosystem support rapid development and deployment of a wide array of applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9063 $57.1890
65+ $1.5642 $101.6730
100+ $1.5153 $151.5300
140+ $1.4664 $205.2960
180+ $1.4175 $255.1500
240+ $1.2709 $305.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess