EN
  • EN
  • DE

STM32F103C4T6A

Part No STM32F103C4T6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Low-density performance line, ARM-based 32-bit MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Win Source Part Number 1261390-STM32F103C4T6A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F103C4
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin China ,Malaysia ,Philippines ,Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32F103C4T6A CAD Model

Description

The STM32F103C4T6A is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics. Designed to offer the best balance between performance, power consumption, and cost, the STM32F103C4T6A is ideal for a wide range of applications in the industrial, medical, and consumer markets.

Key Features

  • Core: ARM 32-bit Cortex-M3 CPU with a frequency of up to 72 MHz, providing enhanced computational power and control capability.
  • Memory: Equipped with 16 KB of Flash memory and 6 KB of SRAM, facilitating efficient program and data management.
  • I/O Ports: Multiple I/O ports and peripheral support, including up to 37 fast I/Os, all mappable on 16 external interrupt vectors for flexible device configuration.
  • Connectivity: Offers a range of communication interfaces such as SPI, I2C, USART, USB, and CAN for versatile connectivity options.
  • Analog: Features 2x 12-bit, 1 μs A/D converters, providing precise analog sensor integration and control.
  • Debugging: Integrated debug mode with Serial Wire Debug (SWD) & JTAG interfaces for streamlined development.
  • Power Efficiency: Supports multiple power-saving modes, including Stop and Standby, to ensure low power consumption for battery-powered and energy-conscious applications.

Applications

The versatility of the STM32F103C4T6A makes it suitable for a variety of applications. It is widely used in motor drive and application control systems, medical and handheld equipment, PC peripherals, gaming and GPS platforms, industrial applications, PLCs, inverters, printers, scanners, alarm systems, video intercoms, and HVAC systems.

Support and Resources

STMicroelectronics provides extensive support for the STM32F103C4T6A microcontroller, including comprehensive technical documentation, development tools, and software libraries. Developers can access the STM32Cube ecosystem, which includes the STM32CubeMX configuration and initialization platform, as well as the STM32CubeIDE integrated development environment, to streamline the development process and reduce time to market.

With its robust architecture, rich feature set, and extensive support network, the STM32F103C4T6A is a go-to choice for engineers looking for a reliable and cost-effective microcontroller solution.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2419 $57.6933
15+ $6.7626 $101.4390
23+ $6.5513 $150.6799
32+ $6.3399 $202.8768
41+ $6.1286 $251.2726
55+ $5.4946 $302.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess