EN
  • EN
  • DE

STM32F103T8U6

Part No STM32F103T8U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 36VFQFPN / MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 36-Pin VFQFPN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-VFQFPN (6x6)
Win Source Part Number 031284-STM32F103T8U6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM32F103T8
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM32F103T8U6 CAD Model

Description

STM32F103T8U6 Microcontroller Overview

The STM32F103T8U6 is a high-performance ARM Cortex-M3 based microcontroller, designed to offer a balance between performance, power consumption, and cost. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this microcontroller is part of the STM32F1 series, known for its robust design and versatile features. The STM32F103T8U6 is particularly suitable for a wide range of applications, including industrial control, medical equipment, consumer electronics, and embedded systems.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 72 MHz.
  • Memory: The device comes with 64 Kbytes of Flash memory and 20 Kbytes of SRAM, providing ample space for complex applications.
  • I/Os: It offers up to 37 I/O ports, which are 5V-tolerant, ensuring compatibility with a wide range of peripherals.
  • Communication Interfaces: Includes a rich set of peripherals such as I2C, SPI, and USARTs, which facilitate easy communication with other devices and systems.
  • ADC: Features a 12-bit, 1 µs Analog-to-Digital Converter (ADC) with up to 16 channels, allowing precise measurement of analog signals.
  • Timers: Comes with advanced-control timers, general-purpose timers, and basic timers to handle a wide array of timing-related tasks.
  • Debugging Features: Embedded with in-circuit debugging and programming via SWD (Serial Wire Debug) and JTAG interfaces.
  • Operating Voltage: Can operate within a range of 2.0 to 3.6 volts, catering to low-power requirements.
  • Package: Available in a 36-pin UFQFPN package, which is ideal for space-constrained applications.

Applications

The STM32F103T8U6 microcontroller's combination of processing power, memory capacity, and rich set of peripherals makes it an excellent choice for applications that require a high level of integration and efficiency, such as:

  • Industrial automation and control systems
  • Medical devices and equipment monitoring
  • Consumer electronics, such as smart home devices and portable gadgets
  • Sensor hubs and IoT (Internet of Things) devices
  • Automotive applications, including in-car entertainment and diagnostics
  • Robotics and unmanned vehicles

With its robust design and comprehensive feature set, the STM32F103T8U6 microcontroller is a reliable and cost-effective solution that can meet the needs of both complex and straightforward applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0374 $52.4862
31+ $3.3127 $102.6937
47+ $3.2092 $150.8324
65+ $3.1057 $201.8705
84+ $3.0022 $252.1848
112+ $2.6916 $301.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,885 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess