EN
  • EN
  • DE

STM32F103VDH6TR

Part No STM32F103VDH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100BGA  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 80
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Base Product Number STM32F103
Other Names STM32F103VDH6TR,497-19333-2,497-19333-1,497-19333-6
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263065-STM32F103VDH6TR
Ultra Librarian 3D Model Ultra Librarian STM32F103VDH6TR CAD Model

Description

STMicroelectronics STM32F103VDH6TR Microcontroller

The STM32F103VDH6TR is a robust microcontroller from STMicroelectronics that belongs to the high-performance STM32F1 series, built on the ARM Cortex-M3 processor. It is designed to offer the perfect balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications in the industrial, medical, and consumer markets.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency, providing high computational power while maintaining energy efficiency.
  • Memory: Comes with 384 KB of flash memory and 64 KB of SRAM, allowing for ample space for complex applications and data storage.
  • Connectivity: Includes a range of peripherals for enhanced connectivity, such as USB 2.0 full-speed interface, CAN, and multiple serial interfaces (I2C, SPI, USART).
  • Analog Features: Equipped with 12-bit ADCs, DACs, and general-purpose and advanced-control timers for precise analog measurements and control.
  • Debugging and Programming: Features Serial Wire Debug (SWD) and JTAG interfaces for straightforward debugging and programming.
  • Power Efficiency: Incorporates three power-saving modes: Sleep, Stop, and Standby, which help to minimize power consumption during idle periods.
  • Package: Available in a LQFP100 package, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, suitable for harsh environments.

Applications:

The STM32F103VDH6TR microcontroller is versatile and can be used in numerous applications, including:

  • Industrial control systems
  • Medical equipment
  • Automotive applications
  • Complex algorithms in embedded systems
  • Consumer electronics
  • Internet of Things (IoT) devices

With its advanced architecture, extensive set of peripherals, and power efficiency, the STM32F103VDH6TR from STMicroelectronics stands out as a reliable and cost-effective solution for sophisticated and demanding microcontroller tasks.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.0993 $114.1986
3+ $46.8507 $140.5521
4+ $45.3866 $181.5464
6+ $43.9226 $263.5356
7+ $42.4585 $297.2095
10+ $38.0663 $380.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess