EN
  • EN
  • DE

STM32F103VEH6TR

Part No STM32F103VEH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100LFBGA  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-LFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-LFBGA (10x10)
Base Product Number STM32F103
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263046-STM32F103VEH6TR
Ultra Librarian 3D Model Ultra Librarian STM32F103VEH6TR CAD Model

Description

The STM32F103VEH6TR is a high-performance, ARM Cortex-M3 based microcontroller brought to you by STMicroelectronics. This advanced microcontroller is designed to offer a balanced combination of computing power and energy efficiency, making it an ideal choice for a wide range of applications in the industrial, medical, and consumer electronics sectors.

Key Features

  • Core: ARM® 32-bit Cortex®-M3 CPU with a frequency of up to 72 MHz.
  • Flash Memory: 512 Kbytes of embedded Flash memory for code and data storage.
  • RAM: 64 Kbytes of SRAM to ensure smooth operation and data processing.
  • Connectivity: Rich set of I/Os and peripherals, such as USB, CAN, USART, SPI, I2C, and more.
  • 12-bit Analog-to-Digital Converters (ADCs) with up to 16 channels, allowing precise measurement of analog signals.
  • Timers: Multiple general-purpose and advanced-control timers for a wide range of applications.
  • Debugging: Integrated debug mode and serial wire debug (SWD) & JTAG interfaces.
  • Low Power: Several power-saving modes to ensure optimal consumption for battery-powered or power-sensitive applications.
  • Package: LQFP100 package that provides ample GPIOs for complex applications.

Applications

The versatility of the STM32F103VEH6TR makes it suitable for an array of applications, such as:

  • Industrial control systems
  • Medical equipment
  • Home automation
  • Robotics
  • Automotive electronics
  • Communication systems

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STM32F103VEH6TR microcontroller is no exception, with its robust design and proven manufacturing process ensuring consistent performance and longevity in demanding environments.

Support and Resources

Designers and engineers can access a wealth of resources, including development tools, software libraries, and application notes, to facilitate the integration of the STM32F103VEH6TR into their projects. STMicroelectronics also provides an extensive support community to help troubleshoot issues and share knowledge.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1899 $61.1394
14+ $8.3610 $117.0540
22+ $8.0997 $178.1934
30+ $7.8384 $235.1520
39+ $7.5772 $295.5108
52+ $6.7932 $353.2464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess