EN
  • EN
  • DE

STM32F103VEH7

Part No STM32F103VEH7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LFBGA
Supplier Device Package 100-LFBGA
Family Part Number STM32F103
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 708405-STM32F103VEH7
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103VEH7 CAD Model

Description

STM32F103VEH7 Microcontroller - STMicroelectronics

The STM32F103VEH7 is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, tailored for embedded applications that require a perfect blend of power efficiency, performance, and reliability. This microcontroller is part of the STM32F1 series, which is renowned for its scalability, real-time capabilities, and the integration of advanced peripherals for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency, providing high-speed processing and enhanced system response.
  • Memory: Equipped with 512KB of flash memory and 64KB of SRAM, the STM32F103VEH7 offers ample storage for complex applications and the flexibility for efficient data management.
  • Connectivity: Offers a range of connectivity options including USB 2.0 full-speed interface, CAN, and multiple serial interfaces (I2C, SPI, USART), allowing for easy integration into various system architectures.
  • Analog Features: Comes with 12-bit ADCs, DACs, and general-purpose and advanced-control timers for precise analog measurements and control applications.
  • Debugging and Programming: Features JTAG/SWD interfaces for full-speed debugging and in-system programming, simplifying development and reducing time-to-market.
  • Power Efficiency: Designed with power-saving modes including Stop, Standby, and Sleep modes, the STM32F103VEH7 ensures efficient power management for battery-operated or power-conscious applications.
  • I/O Ports: Boasts up to 80 fast I/O ports, all of which are 5V-tolerant, providing flexibility and ease of interfacing with a wide range of external components.
  • Operating Conditions: Can operate within a temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The STM32F103VEH7 is ideal for a myriad of applications, including industrial control systems, medical devices, consumer electronics, automotive systems, and IoT devices. Its robust design and comprehensive feature set make it a go-to choice for designers looking for a reliable microcontroller that can handle complex tasks and deliver consistent performance.

With its extensive support for development tools and software libraries, the STM32F103VEH7 enables a smooth and rapid development process, allowing for quick prototyping and easy migration from concept to final product.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0354 $51.1062
8+ $13.9778 $111.8224
12+ $13.5410 $162.4920
16+ $13.1042 $209.6672
20+ $12.6674 $253.3480
27+ $11.3570 $306.6390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess