STM32F103ZEH6TR Microcontroller
The STM32F103ZEH6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer the best balance of dynamic power consumption and processing capability. It is a part of the STM32F1 series, which is based on the ARM Cortex-M3 core, operating at a frequency of up to 72 MHz.
Key Features
- Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency.
- Memory: Equipped with 512KB of flash memory and 64KB of SRAM, providing ample space for complex applications.
- I/O Ports: Comes with an extensive range of I/O ports and peripherals, including up to 80 fast I/O ports, 12-bit ADCs, DACs, PWM channels, and more.
- Communication Interfaces: Features several communication interfaces such as I2C, SPI, USART, USB, and CAN, facilitating easy integration with other systems and peripherals.
- Debugging: Integrated with in-circuit debugging and programming support via SWD (Serial Wire Debug).
- Supply Voltage: Operates within a supply voltage range of 2.0 to 3.6V, suitable for battery-powered and embedded applications.
- Package: Available in a 144-pin LQFP (Low-profile Quad Flat Package) for efficient space utilization on PCBs.
- Temperature Range: Designed to work within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
Applications
The STM32F103ZEH6TR is ideal for a wide range of applications, including industrial control systems, medical devices, automotive electronics, and consumer products. Its robust architecture and rich set of peripherals make it a versatile choice for complex and demanding tasks.
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the STM32F103ZEH6TR is no exception. It comes with a guarantee of long-term availability and support, making it a reliable choice for products with extended lifecycles.