EN
  • EN
  • DE

STM32F103ZGT6

Part No STM32F103ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 1MB Flash 2.5V/3.3V 144-Pin LQFP Tray / IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 112
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 21x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 086051-STM32F103ZGT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F103ZG
Introduction Date February 17, 2010
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM32F103ZGT6 CAD Model

Description

STM32F103ZGT6 Microcontroller - STMicroelectronics

The STM32F103ZGT6 is a high-performance ARM Cortex-M3 based microcontroller, part of STMicroelectronics' STM32 family, designed for embedded applications requiring a blend of power efficiency, performance, and feature integration. This device operates at a frequency of up to 72 MHz and incorporates a rich set of peripherals, making it suitable for a wide range of applications such as industrial control, medical devices, consumer electronics, and more.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency.
  • Memory: Equipped with 1 MB of Flash memory and 96 KB of SRAM, providing ample space for complex applications and software.
  • Connectivity: Offers a variety of communication interfaces, including USB 2.0 full-speed, CAN, two I2C, three USARTs, two SPIs, and an SDIO.
  • Timers: Features advanced control timers, general-purpose timers, and basic timers to handle a wide array of timing tasks.
  • Analog: Comes with three 12-bit ADCs with 12 channels each, ensuring precise analog signal acquisition and conversion.
  • Debugging: Includes a Serial Wire Debug (SWD) and JTAG interfaces for full-speed system development.
  • Power Efficiency: Supports multiple power-saving modes, including Stop, Standby, and Sleep modes to optimize power consumption.
  • Operating Voltage: Can be powered by a supply voltage ranging from 2.0 to 3.6 volts, accommodating various power sources.
  • Package: Available in a 144-pin LQFP package, which allows for a compact design footprint while providing ample GPIOs for extensive peripheral interfacing.

Applications:

The STM32F103ZGT6 is a versatile microcontroller that can be used in a multitude of applications. Its robust architecture and comprehensive set of features make it ideal for complex and demanding tasks such as:

  • Motor control systems
  • Medical monitoring devices
  • Home automation systems
  • Industrial automation
  • Point-of-sale machines
  • Portable consumer devices

With its combination of performance, memory capacity, and rich peripheral set, the STM32F103ZGT6 is a reliable choice for developers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7610 $58.8050
10+ $11.0166 $110.1660
15+ $10.6444 $159.6660
21+ $9.9000 $207.9000
27+ $9.5279 $257.2533
33+ $9.1557 $302.1381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess