EN
  • EN
  • DE

STM32F105RCT6

Part No STM32F105RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 031297-STM32F105RCT6
Family Name STM32F105RC
Introduction Date December 18, 2008
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F105RCT6 CAD Model

Description

The STM32F105RCT6 is a high-performance ARM Cortex-M3 based microcontroller, designed and manufactured by STMicroelectronics. This microcontroller is part of the STM32F1 series, which is renowned for its balanced combination of power efficiency, processing capabilities, and peripheral set. It is particularly suitable for industrial applications, connectivity, and control systems that require moderate processing power and a rich set of I/O interfaces.

Key Features:

  • Core: ARM Cortex-M3 running at up to 72 MHz, with a single-cycle multiplication and hardware division, which provides efficient processing capabilities for complex algorithms and control tasks.
  • Memory: Features 256KB of Flash memory and 64KB of SRAM, allowing ample space for application code and data storage.
  • Connectivity: Comes with a variety of communication interfaces, including USB 2.0 full-speed, 2x I2C, 3x USART, 2x SPI, and CAN interfaces, making it suitable for embedded systems that require connectivity.
  • I/O Ports: Boasts up to 51 general-purpose I/O pins, which are 5V-tolerant, ensuring compatibility with a wide range of sensors and actuators.
  • 12-bit ADCs: Equipped with two 12-bit analog-to-digital converters, with up to 16 channels and up to 1 MSPS conversion rate, ideal for precise analog signal measurement.
  • Timers: Includes advanced control timers, general-purpose timers, and basic timers to handle timing-related tasks with precision.
  • Debugging: Supports serial wire debug (SWD) and JTAG interfaces for full-speed real-time debugging.
  • Supply Voltage: Operates within a supply voltage range of 2.0 to 3.6V, which is suitable for battery-powered and low-power applications.
  • Package: Available in a 64-pin LQFP package, which is ideal for space-constrained applications.

Applications:

The STM32F105RCT6 is versatile and can be used in a wide array of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment
  • Consumer electronics
  • Home automation
  • Automotive applications
  • Communication systems

In summary, the STM32F105RCT6 from STMicroelectronics is a robust and feature-rich microcontroller that provides a perfect solution for applications that require a balance between performance, power efficiency, and a wide range of peripherals.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8437 $53.2807
26+ $3.9744 $103.3344
39+ $3.8502 $150.1578
54+ $3.7260 $201.2040
70+ $3.6018 $252.1260
93+ $3.2292 $300.3156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess