EN
  • EN
  • DE

STM32F207ZGT7

Part No STM32F207ZGT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F2
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 132K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 708427-STM32F207ZGT7
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F207ZG
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan, United States of America
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F207ZGT7 CAD Model

Description

Product Overview: STM32F207ZGT7

The STM32F207ZGT7 is a high-performance microcontroller unit (MCU) from STMicroelectronics, built to cater to a wide range of applications that demand robust performance, connectivity, and flexibility. This product is part of the STM32F2 series, which is renowned for its ARM Cortex-M3 core, operating at frequencies of up to 120 MHz. The STM32F207ZGT7 is designed to deliver the perfect balance between performance, power consumption, and value, making it an ideal choice for industrial, medical, and consumer applications.

With its 1 Mbyte of Flash memory and 128 Kbytes of RAM, the STM32F207ZGT7 provides ample storage for complex applications and the necessary workspace for real-time data processing. The device supports a range of enhanced I/Os and peripherals, which can be remapped to suit the needs of the application, providing unparalleled flexibility and ease of design.

Connectivity is a key strength of the STM32F207ZGT7, featuring a variety of options such as Ethernet, USB OTG HS/FS, CAN, and several serial interfaces (SPI, I2C, USART, UART). These interfaces enable the MCU to handle complex communication protocols and connect with other devices or networks effortlessly, making it a versatile solution for connected systems.

The STM32F207ZGT7 also boasts advanced security features, including a hardware-based Random Number Generator (RNG), CRC calculation unit, and a 96-bit unique ID, ensuring secure device operation and data transactions. Additionally, the MCU comes with a comprehensive set of power-saving modes, which allow for the optimization of power consumption in various operating conditions.

For development and debugging purposes, the STM32F207ZGT7 is supported by a wide range of development tools, including ST's STM32Cube ecosystem, as well as third-party tools, ensuring a smooth and efficient development process. The integrated analog peripherals, such as 12-bit DACs and ADCs with up to 24 channels, provide excellent interfacing capabilities for analog sensors and actuators.

In summary, the STM32F207ZGT7 from STMicroelectronics is a powerful and versatile MCU that offers advanced features and connectivity options to meet the demands of complex and connected applications in today's rapidly evolving technology landscape.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5729 $70.7187
6+ $19.3419 $116.0514
9+ $18.7375 $168.6375
12+ $18.1330 $217.5960
15+ $17.5286 $262.9290
20+ $15.7153 $314.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,060 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess