EN
  • EN
  • DE

STM32F303VBT6TR

Part No STM32F303VBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 87
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 39x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series STM32F303
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805809-STM32F303VBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F303VBT6TR CAD Model

Description

STM32F303VBT6TR Microcontroller - STMicroelectronics

The STM32F303VBT6TR is a high-performance ARM Cortex-M4 microcontroller from STMicroelectronics, tailored for a wide range of applications that require advanced control and signal processing capabilities. This microcontroller is part of the STM32F3 series, which is renowned for its exceptional performance in mixed-signal applications, combining the efficiency of the 32-bit RISC core with the flexibility of advanced analog features.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), running at up to 72 MHz.
  • Memory: 128 KB of Flash memory and 20 KB of SRAM provide ample space for complex applications.
  • Analog Features: Rich set of analog peripherals including 4x 12-bit ADCs, 2x DACs, and 7x comparators for versatile signal processing.
  • Timers: Advanced control timers, a 32-bit timer, and multiple 16-bit timers for precise event timing and PWM generation.
  • Communication Peripherals: Includes I2C, SPI, USART, and CAN interfaces for flexible communication options.
  • Power Efficiency: Low-power modes and an integrated voltage regulator for energy-saving operation.
  • Packaging: Housed in a 100-pin LQFP package, providing a balance between compact size and pin accessibility.
  • Temperature Range: Operational across a wide temperature range from -40°C to 85°C, suitable for harsh environments.

Applications

The STM32F303VBT6TR is designed for applications that require a balance between processing power and power consumption. It is ideal for use in motor control, industrial automation, medical equipment, and consumer electronics. Its advanced analog features make it particularly well-suited for applications involving complex sensor fusion, audio processing, and precision control tasks.

Design Support

STMicroelectronics provides extensive support for the STM32F303VBT6TR, including comprehensive development tools, software libraries, and the STM32Cube ecosystem. This support helps to accelerate the design process and enables developers to leverage the full potential of the microcontroller in their applications.

With its combination of performance, analog capabilities, and design support, the STM32F303VBT6TR is an excellent choice for designers looking to create sophisticated and efficient systems in a compact form factor.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2179 $50.6148
29+ $3.4609 $100.3661
45+ $3.3527 $150.8715
62+ $3.2446 $201.1652
80+ $3.1364 $250.9120
107+ $2.8120 $300.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,130 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess