EN
  • EN
  • DE

STM32F303VEH6

Part No STM32F303VEH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 84
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 39x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Base Product Number STM32F303
Other Names 497-STM32F303VEH6,STM32F303VEH6
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262935-STM32F303VEH6
Ultra Librarian 3D Model Ultra Librarian STM32F303VEH6 CAD Model

Description

STM32F303VEH6 Microcontroller - STMicroelectronics

The STM32F303VEH6 is a high-performance ARM Cortex-M4 microcontroller from STMicroelectronics, tailored for a wide range of applications such as industrial control, medical equipment, and consumer electronics. With its advanced architecture and rich set of peripherals, this microcontroller offers an optimal balance between performance, power efficiency, and integration.

Key Features:

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), running at a frequency of up to 72 MHz.
  • Memory: Equipped with 512 KB of Flash memory and 80 KB of SRAM, providing ample space for complex applications and algorithms.
  • Analog Peripherals: Features a rich set of analog peripherals including 4x 12-bit ADCs with 5 MSPS, 2x 12-bit DACs, and multiple comparators, making it ideal for applications requiring advanced analog integration.
  • Digital Peripherals: Offers a variety of digital interfaces such as USART, SPI, I2C, CAN, and USB, facilitating communication with external devices and systems.
  • Timers: Includes advanced control timers, general-purpose timers, and a real-time clock, supporting complex timing requirements and system management.
  • Direct Memory Access (DMA): 12-channel DMA controller that enhances data transfer efficiency and offloads the CPU.
  • Debugging and Programming: Supports JTAG/SWD interfaces for easy debugging and programming.
  • Power Efficiency: Incorporates multiple power-saving modes, including a low-power run mode and a stop mode with retained state, suitable for battery-operated devices.
  • Packages: Available in a 100-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications:

The STM32F303VEH6 excels in scenarios requiring a combination of high CPU performance, precise analog signal management, and low power consumption. It is an excellent choice for advanced motor control systems, power management solutions, mixed-signal applications, and sensor hubs that require rapid data processing and complex algorithm execution.

Designed for versatility, the STM32F303VEH6 is a robust microcontroller that can meet the demands of your sophisticated embedded projects. Its integration of a wide range of peripherals and memory capacity makes it a preferred option for engineers looking to optimize their designs and accelerate time-to-market.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5789 $52.7367
7+ $14.4237 $100.9659
11+ $13.9730 $153.7030
15+ $13.5222 $202.8330
20+ $13.0715 $261.4300
26+ $11.7193 $304.7018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,176 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess