EN
  • EN
  • DE

STM32F401CCY6TT

Part No STM32F401CCY6TT
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 49WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 84MHz 256KB (256K x 8) FLASH 49-WLCSP
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 49-UFBGA, WLCSP
Case / Package 49-WLCSP
Family Name STM32F401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-16756-1, 497-16756-2, 497-16756-ND, 497-16756, 497-16756-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898155-STM32F401CCY6TT
Ultra Librarian 3D Model Ultra Librarian STM32F401CCY6TT CAD Model

Description

STM32F401CCY6TT - STMicroelectronics

The STM32F401CCY6TT is a cutting-edge microcontroller unit (MCU) from the reputable STMicroelectronics, designed to offer a balanced combination of performance, power efficiency, and integration. This device is part of the STM32F4 series, which is renowned for its high-performance ARM Cortex-M4 core with a floating-point unit (FPU), operating at frequencies up to 84 MHz.

With a memory size of 256 KB of Flash memory and 64 KB of SRAM, the STM32F401CCY6TT is equipped to handle complex tasks and algorithms. It is an ideal choice for applications requiring a rich set of peripherals along with the performance to manage them effectively, such as consumer electronics, industrial control systems, and Internet of Things (IoT) devices.

This microcontroller features a range of connectivity options, including SPI, I2C, USART, and USB 2.0 Full-Speed with device and host capabilities. Its advanced peripherals, such as the 12-bit ADC, 16-bit timers, and advanced-control PWM timers, make it a versatile component for a variety of precision control applications.

The STM32F401CCY6TT also emphasizes power efficiency with its dynamic voltage scaling and various power-saving modes, which are crucial for battery-operated devices. It supports a wide range of operating voltages from 2.4V to 3.6V, allowing flexibility in power supply design.

STMicroelectronics has ensured that this MCU is not only powerful but also easy to integrate, with a compact 49-ball WLCSP (Wafer Level Chip-Scale Package) that minimizes the footprint on the PCB and reduces the overall cost of the final product.

Developers can take advantage of the extensive STM32 ecosystem, which includes a comprehensive set of software tools, libraries, and community support to accelerate the development process and bring products to market faster. The STM32F401CCY6TT is also supported by the STM32Cube software platform, which provides a HAL (Hardware Abstraction Layer) and middleware components for enhanced productivity.

In summary, the STM32F401CCY6TT from STMicroelectronics is a powerful and efficient microcontroller that offers an optimal balance of performance, power consumption, and integration, suitable for a wide range of applications in today's technology-driven world.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess