EN
  • EN
  • DE

SMAJ18CA-E3

Part No SMAJ18CA-E3
Manufacturer Vishay
Description Surface Mount TRANSZORB Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1251264-SMAJ18CA-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian SMAJ18CA-E3 CAD Model

Description

The SMAJ18CA-E3 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. The SMAJ18CA-E3 is a bidirectional TVS diode, meaning it can protect circuits from both positive and negative voltage transients.

Applications

  • ESD Protection: Protects electronic circuits from electrostatic discharge events.
  • Lightning Surge Protection: Protects circuits from voltage surges caused by lightning strikes.
  • Voltage Transient Suppression: Suppresses voltage transients in power lines and data lines.
  • I/O Port Protection: Protects I/O ports from voltage transients.
  • Automotive Electronics: Used in automotive electronics to protect against voltage transients in the vehicle's electrical system.

Features

  • Bidirectional Protection: Protects circuits from both positive and negative voltage transients.
  • Fast Response Time: Responds quickly to transient voltage events.
  • Low Clamping Voltage: Clamps the voltage to a safe level, protecting downstream components.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Small Package Size: Available in a compact SMA package.

Benefits

  • Protection Against Voltage Transients: Protects sensitive electronic components from damage caused by voltage transients.
  • Improved System Reliability: Increases the reliability of electronic systems by protecting them from voltage surges.
  • Reduced Downtime: Prevents system downtime due to component failures caused by voltage transients.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic circuits from voltage transients.
  • Compact Design: Small package size allows for compact designs.

Additional Details

The SMAJ18CA-E3 is typically available in a surface-mount SMA package. The datasheet specifies the standoff voltage, breakdown voltage, clamping voltage, and peak pulse current. The standoff voltage is the maximum voltage that the TVS diode can withstand without conducting. The breakdown voltage is the voltage at which the TVS diode starts to conduct. The clamping voltage is the maximum voltage that the TVS diode will allow to pass through during a transient event. Proper PCB layout is important to minimize inductance and maximize the effectiveness of the TVS diode. The TVS diode should be placed close to the protected circuit. It is also essential to follow the manufacturer's recommendations for soldering and handling the device.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0959 $58.0195
1,475+ $0.0785 $115.7875
2,275+ $0.0762 $173.3550
3,125+ $0.0739 $230.9375
4,035+ $0.0716 $288.9060
5,360+ $0.0647 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess