EN
  • EN
  • DE

STM32F401CEY6LTR

Part No STM32F401CEY6LTR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description STM 2018+RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097096-STM32F401CEY6LTR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STM32F401CEY6LTR CAD Model

Description

The STM32F401CEY6LTR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high-performance ARM® Cortex®-M4 core with a floating point unit (FPU). This MCU is part of the STM32F4 series, which is famous for its rich set of peripherals and features tailored to facilitate complex and demanding applications.

Key Features

  • Core: ARM® Cortex®-M4 with FPU, running up to 84 MHz
  • Memory: 512 KB of Flash memory and 96 KB of SRAM, providing ample space for application code and data
  • Power Efficiency: Designed for low-power operation with several power-saving modes to ensure energy efficiency in various applications
  • Communication Peripherals: Includes I2C, SPI, USART/UART, and USB 2.0 Full-Speed with on-chip PHY, enabling a wide range of connectivity options
  • Analog Features: Features 12-bit ADCs, DAC channels, and operational amplifiers, allowing for precise analog signal management
  • Timer Counters: Advanced-control, general-purpose, and basic timers for precise timing operations and PWM generation
  • Package: Ultra-compact 49-ball WLCSP (Wafer Level Chip Scale Package)

Applications

The STM32F401CEY6LTR is versatile and can be used across a broad spectrum of applications. It is particularly well-suited for use in:

  • Industrial control systems
  • Medical equipment
  • Home automation and smart sensors
  • Portable and wearable devices
  • High-performance embedded systems

Design Support

STMicroelectronics offers a comprehensive suite of tools for development with the STM32F401CEY6LTR, including the STM32Cube software ecosystem, which provides a full-featured software development kit (SDK) with sample code, libraries, and HAL drivers. Developers can also utilize the extensive STM32 Nucleo family of boards for prototyping and the Integrated Development Environments (IDEs) that support the STM32F4 series for streamlined development.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STM32F401CEY6LTR MCU is built to meet the stringent requirements of the industrial market, ensuring reliability and performance in the most challenging conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us
NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6510 $60.5570
17+ $7.0975 $120.6575
26+ $6.8757 $178.7682
35+ $6.6540 $232.8900
45+ $6.4322 $289.4490
61+ $5.7669 $351.7809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess