EN
  • EN
  • DE

STM32F401CEY6TR

Part No STM32F401CEY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 49WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 84MHz
Number of I/O 36
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.7 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 49-WLCSP
Win Source Part Number 212313-STM32F401CEY6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F401CEY6TR CAD Model

Description

STM32F401CEY6TR Microcontroller by STMicroelectronics

The STM32F401CEY6TR is a high-performance microcontroller that belongs to STMicroelectronics' STM32F4 series, known for its advanced digital features and superior processing capabilities. This microcontroller is designed to meet the requirements of demanding applications in the fields of industrial automation, consumer electronics, medical devices, and more. With its remarkable integration of features and power efficiency, it is an excellent choice for designers looking to enhance their systems with a reliable and versatile MCU.

At the heart of the STM32F401CEY6TR is a 32-bit ARM Cortex-M4 core, which includes a floating-point unit (FPU) and operates at a frequency of up to 84 MHz. The FPU enables the microcontroller to handle complex mathematical computations with ease, making it suitable for applications that require intensive processing tasks such as digital signal processing (DSP).

This microcontroller comes with a generous 512 KB of Flash memory and 96 KB of SRAM, ensuring ample space for application code and data storage. The STM32F401CEY6TR also features a range of peripherals that enhance its connectivity and data handling capabilities, including multiple SPI/I2S, I2C, USART, UART, and USB interfaces. Additionally, it offers 16-bit and 32-bit timers, a real-time clock, and up to 25 channels of Direct Memory Access (DMA), which greatly improve the efficiency of data transfers and system responsiveness.

For applications that demand robust design and reliability, the STM32F401CEY6TR operates across a wide temperature range of -40°C to 85°C and integrates various safety features such as brown-out reset, a watchdog timer, and a range of low-power modes to ensure minimal power consumption during idle periods.

STMicroelectronics also provides extensive development support for the STM32F401CEY6TR, including software libraries, development kits, and the STM32Cube ecosystem, which simplifies the development process and helps reduce time to market. The microcontroller is available in a compact WLCSP-49 package, making it an ideal choice for space-constrained applications.

In summary, the STM32F401CEY6TR microcontroller from STMicroelectronics stands out for its balance of performance, memory, and advanced features, all of which make it a powerful core for a wide range of sophisticated electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3435 $53.3740
10+ $10.9485 $109.4850
15+ $10.6064 $159.0960
20+ $10.2643 $205.2860
26+ $9.9221 $257.9746
34+ $8.8957 $302.4538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,932 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess