EN
  • EN
  • DE

STM32F401RBT6TR

Part No STM32F401RBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 84MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F401
Other Names STM32F401RBT6TR,497-18782-6,497-18782-1,497-18782-2
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262893-STM32F401RBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F401RBT6TR CAD Model

Description

STM32F401RBT6TR Microcontroller - STMicroelectronics

The STM32F401RBT6TR is a high-performance microcontroller unit (MCU) from the STM32 F4 series, manufactured by STMicroelectronics. This advanced MCU is designed to offer a perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications in the fields of industrial control, consumer electronics, medical devices, and the Internet of Things (IoT).

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 84 MHz frequency, offering high computational power.
  • Memory: 128 KB of Flash memory and 64 KB of SRAM, suitable for complex applications without external memory.
  • Package: LQFP64 package with 64 pins, providing a compact footprint for space-constrained applications.
  • Supply Voltage: Ranges from 2.4V to 3.6V, ensuring compatibility with various power supply designs and battery-operated devices.
  • I/Os: Up to 52 I/O ports, with several communication interfaces including I2C, SPI, USART, and USB 2.0 OTG.
  • ADCs: 12-bit Analog-to-Digital Converters with up to 16 channels, for precise analog signal measurement.
  • Timers: Advanced-control, general-purpose, and basic timers for accurate timing and control tasks.
  • Debugging: Integrated debugging and programming features via SWD & JTAG.
  • Temperature Range: Operates within a temperature range of -40°C to 85°C, suitable for harsh environments.

Advanced Connectivity

The STM32F401RBT6TR MCU offers advanced connectivity options, including a USB 2.0 full-speed device/host/OTG controller with on-chip PHY, which allows for easy integration into a USB-based ecosystem. The inclusion of multiple serial interfaces enables this MCU to communicate with a variety of peripherals and other microcontrollers, making it a versatile choice for complex embedded systems.

Energy Efficiency

With STMicroelectronics' focus on energy efficiency, the STM32F401RBT6TR features multiple power-saving modes, including a low-power run mode and a stop mode with ultra-low power consumption. These features enable the design of energy-conscious applications that require long battery life or reduced energy costs.

Development and Ecosystem

The STM32F401RBT6TR is supported by a comprehensive set of development tools, software libraries, and community resources. STMicroelectronics provides the STM32Cube software ecosystem, which includes the HAL (Hardware Abstraction Layer), middleware solutions, and code examples to accelerate the development process. The STM32F401RBT6TR's compatibility with various integrated development environments (IDEs) and support from a large community of developers further simplifies the design and implementation of innovative projects.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4399 $61.7596
8+ $12.6686 $101.3488
13+ $12.2727 $159.5451
17+ $11.8768 $201.9056
22+ $11.4809 $252.5798
30+ $10.2933 $308.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess