EN
  • EN
  • DE

STM32F405OGY6VTR

Part No STM32F405OGY6VTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 90WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 168MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 13x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 90-UFBGA, WLCSP
Supplier Device Package 90-WLCSP (4.22x3.97)
Base Product Number STM32F405
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262854-STM32F405OGY6VTR
Ultra Librarian 3D Model Ultra Librarian STM32F405OGY6VTR CAD Model

Description

The STM32F405OGY6VTR is a high-performance microcontroller that belongs to the advanced line of STM32F4 series from STMicroelectronics. This ARM Cortex-M4 based microcontroller is designed to offer new degrees of freedom to MCU users by delivering a perfect blend of power efficiency, performance, and features.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) and DSP instructions, running at frequencies up to 168 MHz.
  • Memory: Features a rich set of memory resources with up to 1 MB of Flash memory and up to 192+4 KB of SRAM.
  • High-Performance: Delivers high computational power thanks to its core's architecture, achieving 210 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1) at 0 wait state memory access.
  • System Flexibility: Equipped with a range of peripherals including three 12-bit ADCs, two DACs, a low-power RTC, twelve general-purpose 16-bit timers plus two PWM timers, and standard and advanced communication interfaces: up to three I2Cs, three SPIs, three USARTs, two UARTs, and two CANs.
  • Power Efficiency: Incorporates ST's ART Accelerator™ at 0 wait state execution from Flash memory, frequency up to 168 MHz, MPU, 210 DMIPS and DSP instructions, which contribute to better runtime power efficiency.
  • Integration: The device offers a true power-on-reset (POR/PDR) and programmable voltage detector (PVD), which enhances the reliability of applications.
  • Connectivity: Comes with a USB 2.0 full-speed device/host/OTG controller with on-chip PHY, which allows for easy connection to various USB peripherals.
  • Package: Available in a 4x4 mm UFBGA169 package, providing a compact solution for space-constrained applications.

Applications

The STM32F405OGY6VTR microcontroller is suitable for a wide range of applications, including but not limited to: advanced motor controls, industrial automation, medical and handheld equipment, audio and smart sound applications, and IoT solutions. Its rich set of features and high-performance capabilities make it an ideal choice for demanding embedded applications that require a high level of integration, processing power, and energy efficiency.

With its robust design and cutting-edge technology, the STM32F405OGY6VTR is a powerful core component that can elevate the performance and functionality of complex digital systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess