EN
  • EN
  • DE

STM32F410RBT7TR

Part No STM32F410RBT7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F410
Other Names STM32F410RBT7TR,497-STM32F410RBT7TRCT,497-STM32F410RBT7TRDKR,497-STM32F410RBT7TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262906-STM32F410RBT7TR
Ultra Librarian 3D Model Ultra Librarian STM32F410RBT7TR CAD Model

Description

STM32F410RBT7TR Microcontroller

The STM32F410RBT7TR is a cutting-edge microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the STM32 F4 series, which is famous for its high-performance ARM Cortex-M4 core. With a maximum CPU frequency of 100 MHz, the STM32F410RBT7TR is designed to deliver a balanced combination of power efficiency and processing capability.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions
  • Flash Memory: 128 Kbytes
  • RAM: 32 Kbytes
  • Operating Voltage: 2.4 V to 3.6 V
  • Package: LQFP64 (10x10 mm)
  • Temperature Range: -40°C to 85°C (industrial grade)
  • I/O Pins: 52
  • Timers: Advanced-control, general-purpose, and basic timers
  • Communication Interfaces: I2C, SPI, USART, and USB 2.0 Full Speed
  • Analog: 12-bit ADCs and DAC channels

Performance and Energy Efficiency

The STM32F410RBT7TR boasts an ARM Cortex-M4 core which includes a floating-point unit (FPU) and DSP instructions. These features enable the microcontroller to handle complex mathematical computations efficiently, making it ideal for applications requiring intense processing capabilities such as advanced motor control, digital signal processing, and real-time audio processing.

Connectivity and Peripherals

This microcontroller provides a rich set of peripherals that facilitate a variety of functionalities. The inclusion of multiple communication interfaces like I2C, SPI, and USART allows for seamless integration with other components and systems. Additionally, the USB 2.0 Full Speed interface ensures rapid data transfer capabilities, which is crucial for applications that require quick communication with peripherals or host systems.

Robust Design and Package

The STM32F410RBT7TR is available in a space-saving 64-pin LQFP package, which is suitable for compact designs without compromising on input/output options. With its wide operating temperature range, this microcontroller is robust and reliable, suitable for industrial applications that must operate in harsh environments.

Applications

Its versatility makes the STM32F410RBT7TR an excellent choice for a diverse array of applications, including industrial control systems, IoT devices, smart home applications, medical equipment, and many more. Its performance and features provide developers with the flexibility to innovate and create advanced and reliable products.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0704 $50.7040
25+ $4.1604 $104.0100
38+ $4.0304 $153.1552
52+ $3.9004 $202.8208
67+ $3.7703 $252.6101
89+ $3.3803 $300.8467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess