EN
  • EN
  • DE

STM32F411CEU6

Part No STM32F411CEU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 48QFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 36
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.7 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-UFQFPN (7x7)
Win Source Part Number 1103339-STM32F411CEU6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F411CEU6 CAD Model

Description

STM32F411CEU6 Microcontroller Overview

The STM32F411CEU6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32F4 series known for its advanced features and capabilities. This MCU is built on the cutting-edge ARM Cortex-M4 processor with a floating-point unit (FPU), offering an ideal balance between performance and power efficiency.

Key Features

  • Core: ARM Cortex-M4 with FPU operating at frequencies up to 100 MHz.
  • Memory: Equipped with 512 KB of Flash memory and 128 KB of SRAM, providing ample space for complex applications.
  • Power Efficiency: Features multiple power-saving modes, including Stop, Standby, and Sleep modes to ensure optimal power management.
  • I/O Ports: Offers a rich set of I/O options with up to 51 GPIOs, which are highly configurable to suit a wide range of application needs.
  • Connectivity: Includes advanced communication interfaces such as I2C, SPI, USART, and USB 2.0 with on-chip PHY, allowing for versatile peripheral connections.
  • ADCs: Comes with multi-channel 12-bit analog-to-digital converters, providing precise measurement capabilities for sensor interfacing.
  • Timers: Features advanced-control timers, general-purpose timers, and basic timers to accommodate various timing and control tasks.
  • Development Support: Supported by a comprehensive set of development tools, including the STM32Cube ecosystem and a wide range of integrated development environments (IDEs).

Applications

The STM32F411CEU6 is designed for a diverse array of applications, making it a versatile choice for sectors such as consumer electronics, industrial automation, medical devices, and IoT applications. Its high processing power and rich peripheral set enable developers to implement complex algorithms and interface with various sensors and actuators, while its power efficiency makes it suitable for battery-operated devices.

Package and Quality

This MCU comes in a space-saving UFBGA49 package, which is ideal for applications with space constraints. STMicroelectronics ensures high reliability and performance, with the device being qualified under industrial temperature ranges and rigorous testing standards.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7075 $51.9050
33+ $3.0421 $100.3893
51+ $2.9470 $150.2970
71+ $2.8520 $202.4920
91+ $2.7569 $250.8779
122+ $2.4717 $301.5474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess