EN
  • EN
  • DE

STM32F411RCT7TR

Part No STM32F411RCT7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 50
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32
Other Names 497-19348-2,497-19348-1,STM32F411RCT7TR,497-19348-6
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262909-STM32F411RCT7TR
Ultra Librarian 3D Model Ultra Librarian STM32F411RCT7TR CAD Model

Description

STM32F411RCT7TR Microcontroller - STMicroelectronics

The STM32F411RCT7TR from STMicroelectronics is a cutting-edge microcontroller that offers a perfect blend of performance, power efficiency, and integration, making it an ideal choice for a wide range of applications. This microcontroller is part of the STM32F4 series, which is renowned for its high-performance ARM® Cortex®-M4 core with floating point unit (FPU) operating at frequencies up to 100 MHz.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and frequency up to 100 MHz
  • Memory: 256 KB of Flash memory and 64 KB of SRAM
  • Performance: 125 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1)
  • Energy Efficiency: Low power modes including Sleep, Stop, and Standby
  • I/Os: Up to 51 I/O ports with interrupt capability
  • Communication Interfaces: High-speed embedded memories (up to 2 x USB OTG), a SDIO (Secure Digital Input Output) interface, and integrated SPI/I2C/USART peripherals
  • ADC: 12-bit, 2.4 MSPS Analog-to-Digital Converter
  • Timers: Advanced-control, general-purpose, and basic timers
  • Debugging: Serial wire debug (SWD) & JTAG interfaces

Advanced Integration

The STM32F411RCT7TR is equipped with a range of peripherals that facilitate advanced control as well as connectivity. It supports multiple communication protocols, making it highly versatile for embedded applications requiring USB, serial interfaces, or secure digital input/output capabilities. Its rich set of timers and a fast ADC enable complex timing and control tasks, suitable for applications such as industrial automation, medical devices, and consumer electronics.

Energy Conscious Design

Designed with energy efficiency in mind, the STM32F411RCT7TR features several power-saving modes that reduce power consumption in idle or low-activity states without compromising functionality. This makes it particularly well-suited for battery-operated devices, as well as for applications that require energy-savvy solutions to extend operational life.

Package and Quality

The microcontroller comes in a 64-pin LQFP package, which provides a compact footprint while offering adequate I/O pins for most applications. STMicroelectronics ensures high-quality standards, with rigorous testing and validation to meet the requirements of a broad range of industrial and consumer products.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1762 $60.8810
11+ $9.9907 $109.8977
16+ $9.6785 $154.8560
22+ $9.3663 $206.0586
28+ $9.0541 $253.5148
37+ $8.1175 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 784 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess