EN
  • EN
  • DE

STM32F413MHY6TR

Part No STM32F413MHY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 81WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 81-WLCSP (4.04x3.95)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 60
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 81-UFBGA, WLCSP
Supplier Device Package 81-WLCSP (4.04x3.95)
Base Product Number STM32F413
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262890-STM32F413MHY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F413MHY6TR CAD Model

Description

STM32F413MHY6TR Microcontroller - STMicroelectronics

The STM32F413MHY6TR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This high-performance MCU is part of the STM32F4 series, which is famous for its advanced features and capabilities that cater to a wide range of applications including industrial control, medical equipment, and consumer electronics.

At the heart of the STM32F413MHY6TR lies an ARM® Cortex®-M4 core with a floating-point unit (FPU) which operates at a frequency of up to 100 MHz. The inclusion of the FPU enables the microcontroller to handle complex computations and signal processing operations with ease, making it an ideal choice for applications requiring intensive mathematical calculations.

The device comes with a rich set of peripherals that enhance its connectivity and control capabilities. These include up to 1.5 Mbytes of on-chip Flash memory, 320 Kbytes of SRAM, and an extensive range of I/O ports and interfaces. The interfaces include USB OTG Full-Speed and High-Speed, CAN, several SPI/I2S, UARTs, I2C, SDMMC, and more. For secure data operations, the STM32F413MHY6TR is equipped with a hardware cryptographic acceleration unit.

The STM32F413MHY6TR also features a flexible memory controller that supports Compact Flash, SRAM, PSRAM, NOR and NAND memories. Its LCD parallel interface has 8080/6800 modes, enabling direct connection to a wide range of LCDs. This MCU is also designed with power efficiency in mind, featuring multiple power-saving modes that help reduce overall power consumption.

For development support, STMicroelectronics offers an extensive ecosystem with software libraries, real-time operating systems (RTOS), and development tools. The STM32F413MHY6TR is fully supported by the STM32Cube software platform which includes the HAL (hardware abstraction layer), LL (low-layer) APIs, and middleware components.

The MCU is available in a UFBGA176 package and is designed to operate over a wide temperature range, making it a robust and reliable choice for even the most demanding applications. With its advanced architecture, comprehensive feature set, and extensive support ecosystem, the STM32F413MHY6TR is an excellent choice for designers looking to create high-performance, feature-rich products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess