EN
  • EN
  • DE

STM32F413RHT6

Part No STM32F413RHT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 64LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 50
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F413
Other Names 497-17012
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262840-STM32F413RHT6
Ultra Librarian 3D Model Ultra Librarian STM32F413RHT6 CAD Model

Description

Product Overview: STM32F413RHT6

The STM32F413RHT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a balanced combination of computing power, reduced power consumption, and innovative peripherals. This product is part of the STM32F4 series, which is well-regarded for its advanced architecture based on the ARM Cortex-M4 processor with FPU (floating point unit), running at a frequency of up to 100 MHz.

Key Features

  • Core: ARM Cortex-M4 with FPU and frequency up to 100 MHz
  • Memory: 1.5 Mbytes of Flash memory and 320 Kbytes of SRAM
  • Performance: 125 DMIPS/339 EEMBC CoreMark score at 100 MHz
  • Power Efficiency: Low-power modes including Sleep, Stop, and Standby
  • ADC: Three 12-bit ADCs with 2.4 MSPS
  • Communication Interfaces: I2C, SPI, USART, and USB OTG FS
  • Advanced Peripherals: LCD parallel interface, True Random Number Generator (TRNG)
  • Package: LQFP64 package

Advanced Connectivity

The STM32F413RHT6 comes with multiple communication interfaces, including I2C, SPI, USART, and USB OTG FS, allowing for versatile connectivity options. This makes it suitable for a wide range of applications that require connections to various peripherals and systems.

Robust Peripheral Set

This MCU boasts a comprehensive set of peripherals that are designed to support complex and demanding applications. The inclusion of a True Random Number Generator enhances security-related functions, while the LCD parallel interface allows for direct connection to graphical displays.

Applications

The STM32F413RHT6 is ideal for a variety of applications, including industrial control systems, Internet of Things (IoT) devices, healthcare equipment, and consumer electronics. Its performance and feature set cater to the needs of developers looking for a reliable and powerful microcontroller.

Development and Support

STMicroelectronics provides extensive support for the STM32F413RHT6 through its STM32Cube software development kit (SDK), which includes HAL (Hardware Abstraction Layer) libraries, middleware components, and examples to accelerate the development process. Additionally, the STM32 ecosystem is supported by a wide range of development boards and software tools.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4721 $62.3605
10+ $10.2335 $102.3350
16+ $9.9137 $158.6192
21+ $9.5939 $201.4719
27+ $9.2741 $250.4007
37+ $8.3148 $307.6476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,016 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess