EN
  • EN
  • DE

STM32F423MHY6TR

Part No STM32F423MHY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 81WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197339-STM32F423MHY6TR
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32F4
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 81-UFBGA, WLCSP
Ultra Librarian 3D Model Ultra Librarian STM32F423MHY6TR CAD Model

Description

STM32F423MHY6TR Microcontroller Overview

The STM32F423MHY6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, belonging to the STM32F4 series, which is renowned for its advanced features and capabilities. This MCU is based on the ARM Cortex-M4 processor with a floating point unit (FPU), which runs at a frequency of up to 180 MHz, ensuring efficient data processing and operation in complex applications.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions.
  • Max Frequency: 180 MHz, which provides high computational power.
  • Memory: Includes a large set of embedded memory with 1 MB of Flash memory and 256 KB of SRAM.
  • Package: Housed in a UFBGA package with 169 pins, offering a compact footprint for space-constrained applications.
  • Power Efficiency: Equipped with multiple power-saving modes, including Sleep, Stop, and Standby, to ensure energy efficiency.
  • I/Os: Comes with a rich set of I/O ports and peripherals, including USB OTG, CAN, and Ethernet, for versatile connectivity options.
  • Analog: Features advanced analog peripherals such as ADCs, DACs, and operational amplifiers for accurate analog signal management.
  • Timers: Multiple timers, including general-purpose and advanced-control timers, for precise timing operations.
  • Security: Provides security features like a Memory Protection Unit (MPU) and a cryptographic acceleration cell for secure data processing.

Applications

The STM32F423MHY6TR is designed to cater to a broad range of applications, including but not limited to industrial control systems, medical devices, automotive electronics, and advanced consumer electronics. Its robust architecture and rich set of features make it an ideal choice for demanding applications that require high-speed processing, multiple communication interfaces, and efficient power management.

Conclusion

In summary, the STM32F423MHY6TR from STMicroelectronics is a powerful and versatile microcontroller that offers a perfect blend of performance, memory, and peripherals. Its advanced architecture and comprehensive feature set enable developers to build sophisticated and reliable systems across various industries and applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5811 $62.9055
12+ $10.3229 $123.8748
18+ $10.0004 $180.0072
24+ $9.6777 $232.2648
31+ $9.3552 $290.0112
42+ $8.3874 $352.2708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess