EN
  • EN
  • DE

MAX44252ASD

Part No MAX44252ASD
Manufacturer Maxim Integrated
Description 20V, Ultra-Precision, Low-Noise Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213624-MAX44252ASD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX44252ASD CAD Model

Description

Maxim Integrated's MAX44252ASD: A High-Precision, Low-Noise Operational Amplifier

The MAX44252ASD from Maxim Integrated is a cutting-edge operational amplifier (op-amp) that offers a perfect blend of low noise and high precision, making it an ideal choice for a wide range of applications, including sensor interfacing, industrial control systems, and medical equipment. This advanced op-amp is designed to deliver exceptional performance while maintaining power efficiency, ensuring reliable operation in critical environments.

Key Features

  • Ultra-Low Offset Voltage: The MAX44252ASD boasts an ultra-low input offset voltage, which significantly enhances the accuracy of signal amplification and processing. This feature is crucial for high-precision applications where even the slightest voltage variation can cause significant errors.
  • Low Noise Performance: With its low-noise characteristics, this op-amp ensures a clean signal amplification, minimizing the impact of unwanted signal disturbances and providing a high signal-to-noise ratio.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various system designs and allowing for flexible integration into both single-supply and dual-supply applications.
  • High Output Drive Capability: The MAX44252ASD can drive heavy loads with ease, making it suitable for driving not only high-impedance but also low-impedance loads, expanding its versatility across different circuit configurations.
  • Excellent Temperature Stability: Temperature fluctuations have minimal impact on the performance of the MAX44252ASD, ensuring consistent operation across a wide temperature range.

Applications

The MAX44252ASD's robust feature set makes it an excellent choice for various applications, including:

  • Precision instrumentation
  • Active filter blocks
  • Data acquisition systems
  • Medical devices
  • Professional audio equipment
  • Analog front-ends

Maxim Integrated's commitment to quality and performance is evident in the MAX44252ASD operational amplifier. Its superior precision and low-noise operation make it a top contender for designers looking to enhance their electronic systems' accuracy and reliability. Whether you're developing sensitive medical instrumentation or robust industrial controls, the MAX44252ASD is engineered to exceed expectations and deliver consistent, high-quality results.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,318 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess