EN
  • EN
  • DE

STM32F446MEY6TR

Part No STM32F446MEY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 81WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 63
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 14x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 81-UFBGA, WLCSP
Supplier Device Package 81-WLCSP (3.80x3.69)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 708493-STM32F446MEY6TR
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F446MEY6TR CAD Model

Description

The STM32F446MEY6TR microcontroller from STMicroelectronics is a high-performance ARM Cortex-M4 based MCU with DSP and FPU instructions, ideal for industrial, consumer, and cost-sensitive applications. It belongs to the STM32F4 series, which is renowned for its efficient balance of processing power and energy consumption.

Key Features

  • Core: ARM Cortex-M4 with floating point unit (FPU) and digital signal processing (DSP) instructions.
  • Maximum Frequency: The device can operate at a maximum frequency of 180 MHz, providing the computational power necessary for complex tasks.
  • Memory: It comes equipped with 512KB of Flash memory and 128KB of SRAM, suitable for storing large applications and facilitating real-time data processing.
  • Connectivity: The microcontroller includes a variety of communication interfaces such as USB OTG, CAN, SPI, I2C, USART, and SAI audio interfaces, ensuring versatile connectivity options for a wide range of applications.
  • Power Efficiency: The STM32F446MEY6TR operates with a power efficiency that allows for extended battery life in portable devices, thanks to features like dynamic voltage scaling and various power-saving modes.
  • Advanced Peripherals: It features advanced control peripherals including timers, PWM generators, and ADCs with high resolution, making it ideal for complex control applications.
  • Package: The MCU is available in a 4x4mm UFBGA169 package, which is suitable for space-constrained applications.

Applications

The versatility of the STM32F446MEY6TR allows it to be used in a variety of applications, including:

  • Industrial control systems
  • Motor control
  • Medical equipment
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Audio and graphic processing

With its robust architecture, extensive set of peripherals, and high integration, the STM32F446MEY6TR from STMicroelectronics is a powerful and flexible solution for your next high-performance embedded project.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5471 $50.1884
10+ $10.2951 $102.9510
16+ $9.9733 $159.5728
21+ $9.6516 $202.6836
27+ $9.3299 $251.9073
36+ $8.3647 $301.1292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess