EN
  • EN
  • DE

STM32F446ZEH6

Part No STM32F446ZEH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 144UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (7x7)
Base Product Number STM32F446
Other Names 497-15814
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262776-STM32F446ZEH6
Ultra Librarian 3D Model Ultra Librarian STM32F446ZEH6 CAD Model

Description

STM32F446ZEH6 Microcontroller by STMicroelectronics

The STM32F446ZEH6 is a high-performance microcontroller from STMicroelectronics, which is part of the STM32F4 series, renowned for its advanced ARM Cortex-M4 core. This powerful MCU is designed to deliver a perfect balance between processing power and power efficiency, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

Core Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, operating at frequencies up to 180 MHz.
  • Memory: Equipped with 512 KB of Flash memory and 128 KB of SRAM, providing ample space for complex applications and software.
  • High-Performance: The STM32F446ZEH6 features an embedded single precision floating-point unit which accelerates the overall performance of applications with floating-point computations.

Connectivity and I/O

  • Rich Connectivity: Offers a range of communication interfaces, including up to four I2Cs, three SPIs, four USARTs, two UARTs, and two CAN buses.
  • USB OTG: Comes with a full-speed USB On-The-Go (OTG) interface, providing connectivity options for peripheral and host functions.
  • SDIO Interface: Integrated Secure Digital Input/Output interface which can be used for SD card communication.

Advanced Peripherals

  • Advanced Timers: Includes advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing and control tasks.
  • Digital-Analog Converters (DACs): Features dual 12-bit DACs for analog waveform generation and other precision applications.
  • 12-bit Analog-Digital Converters (ADCs): Comes with three 12-bit ADCs with up to 24 channels and up to 2.4 MSPS in triple interleaved mode.

Energy Efficiency

The STM32F446ZEH6 is designed with energy efficiency in mind. It includes features such as dynamic voltage scaling, low-power modes, and a batch acquisition mode (BAM), which significantly reduce power consumption without compromising performance.

Development Support

STMicroelectronics provides extensive development support for the STM32F446ZEH6, including software libraries, the STM32Cube ecosystem, and development boards for quick prototyping. This ensures that engineers can rapidly develop and deploy applications with the STM32F446ZEH6 microcontroller.

Overall, the STM32F446ZEH6 is a robust and versatile microcontroller that offers a rich set of features and peripherals to meet the demands of complex and power-sensitive applications.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4721 $62.3605
10+ $10.2335 $102.3350
16+ $9.9137 $158.6192
21+ $9.5939 $201.4719
27+ $9.2741 $250.4007
37+ $8.3148 $307.6476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,763 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess