EN
  • EN
  • DE

LTC490IS8#TRPBF

Part No LTC490IS8#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R / IC TXRX RS485 LOW POWER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 784197-LTC490IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC490
Introduction Date January 25, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC490IS8#TRPBF CAD Model

Description

Product Overview: LTC490IS8#TRPBF

The LTC490IS8#TRPBF is a high-performance differential line driver and receiver pair from Linear Technology, a brand of Analog Devices, designed to operate for bidirectional data communication on multipoint bus transmission lines. It is commonly used in industrial, networking, and telecom applications where robust data transmission is required.

Key Features

  • Interface Type: RS485/RS422
  • Supply Voltage: 5V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package/Case: SOIC-8
  • Data Rate: 2.5Mbps
  • ESD Protection: Enhanced electrostatic discharge protection
  • Power Consumption: Low power shutdown mode
  • Fail-Safe Receiver: Guarantees a high output state under conditions of floating or shorted inputs

Product Benefits

The LTC490IS8#TRPBF is designed for reliable operation in harsh environments, featuring a wide operating temperature range and robust ESD protection. The fail-safe receiver ensures that the device is tolerant to common line faults, such as open or shorted inputs, making it highly suitable for critical applications.

With a data rate of up to 2.5Mbps, this device is capable of handling high-speed data transmission, while the low power shutdown mode helps to conserve power when the bus is inactive, making it an energy-efficient choice for modern electronic systems.

Applications

This product is ideal for applications that require high-speed, reliable data transfer over long distances with minimal signal degradation. It is particularly well-suited for:

  • Industrial control systems
  • Networked security systems
  • Building automation
  • Factory automation
  • Data acquisition systems

In conclusion, the LTC490IS8#TRPBF from Linear Technology is a versatile and durable solution for a wide range of data communication needs, providing both high performance and reliability.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0178 $51.3026
41+ $2.4762 $101.5242
63+ $2.3988 $151.1244
87+ $2.3214 $201.9618
112+ $2.2440 $251.3280
150+ $2.0119 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess