EN
  • EN
  • DE

STM32F446ZEH7

Part No STM32F446ZEH7
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MCU F446 Arm Cortex-M4 512KB UFBGA-144 -40+ 105C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462557-STM32F446ZEH7
Manufacturer STMicroelectronics
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 132K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 144-UFBGA (10x10)
Package / Case 144-UFBGA
Ultra Librarian 3D Model Ultra Librarian STM32F446ZEH7 CAD Model

Description

The STM32F446ZEH7 is a high-performance MCU from STMicroelectronics, belonging to the STM32 F4 series, which is powered by an ARM Cortex-M4 processor with a floating-point unit (FPU). This device operates at frequencies up to 180 MHz, offering the computational power necessary for complex applications, including digital signal processing (DSP) and real-time applications. It contains 512KB of flash memory and 128KB of SRAM, providing ample space for application code and data. The MCU is distinguished by its rich set of peripherals, which includes advanced timers, fast ADCs, DACs, RTC, multiple communication interfaces (SPI, I2C, USART, and USB), and more. It also features an ST ART Accelerator, which allows zero-wait state execution from flash memory. Housed in a UFBGA-144 package, the STM32F446ZEH7 operates across a -40°C to +105°C temperature range, accommodating demanding environmental conditions. It is an excellent choice for applications requiring high computational capabilities, such as motor control, power management, and industrial automation systems. With its advanced features and performance capabilities, the STM32F446ZEH7 provides developers with a versatile platform for designing sophisticated and high-demand embedded systems.

You May Also Be Interested in

Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
N95
Intel
N95 Chipset - N Series
Lowest to $81.2843
Abracon LLC
Crystals 20.0 MHZ 18PF -40+ 85C
Lowest to $0.2435
Abracon LLC
standard clock oscillato XO 4.0000MHZ HCMOS SMD
Lowest to $1.2903
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess