EN
  • EN
  • DE

STM32F446ZEJ7TR

Part No STM32F446ZEJ7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 144UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (10x10)
Base Product Number STM32F446
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262862-STM32F446ZEJ7TR
Ultra Librarian 3D Model Ultra Librarian STM32F446ZEJ7TR CAD Model

Description

Product Overview: STM32F446ZEJ7TR by STMicroelectronics

The STM32F446ZEJ7TR microcontroller is part of STMicroelectronics' STM32F4 series, which is renowned for its high-performance ARM Cortex-M4 processor. This particular microcontroller is designed to deliver an excellent balance of power efficiency and performance, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

With a core speed of up to 180 MHz and a floating-point unit (FPU), the STM32F446ZEJ7TR offers the computational power required for complex algorithms and signal processing tasks. The inclusion of a memory protection unit (MPU) enhances the security of the system, ensuring that applications are robust and reliable.

Key Features:

  • Core: ARM Cortex-M4 with FPU and MPU, running at up to 180 MHz.
  • Memory: Features 512 KB of Flash memory and 128 KB of SRAM, providing ample space for code and data storage.
  • Power Efficiency: Equipped with multiple power-saving modes, including Sleep, Stop, and Standby, to optimize energy consumption.
  • Connectivity: Offers a range of communication interfaces such as USB OTG, CAN, SPI, I2C, and USART, facilitating easy integration with peripherals and other devices.
  • Timers and ADCs: Comes with advanced-control timers, general-purpose timers, basic timers, and high-resolution timers, alongside 12-bit analog-to-digital converters for precise measurement and control.
  • Digital and Analog I/Os: Provides a versatile set of I/O options, including GPIOs with external interrupt capability and analog inputs.
  • Clock Management: Features an internal oscillator and supports multiple external clock sources for flexible clocking options.
  • Package: Available in a 144-pin LQFP package, which is suitable for space-constrained applications.

The STM32F446ZEJ7TR is also equipped with a range of built-in peripherals that support direct memory access (DMA), reducing the CPU load and improving system efficiency. It supports an extensive set of development tools, including the STMicroelectronics STM32Cube ecosystem, which provides software libraries and hardware abstraction layers that simplify development.

With its robust feature set and high-performance capabilities, the STM32F446ZEJ7TR microcontroller is a powerful core component for your next project, offering the reliability and flexibility that STMicroelectronics is known for.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8155 $68.4465
6+ $18.7205 $112.3230
9+ $18.1354 $163.2186
12+ $17.5504 $210.6048
15+ $16.9654 $254.4810
20+ $15.2104 $304.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess