EN
  • EN
  • DE

STM32F469AGY6TR

Part No STM32F469AGY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 168WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 1MB (1M x 8) FLASH 168-WLCSP (4.89x5.69)
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 168-UFBGA, WLCSP
Case / Package 168-WLCSP (4.89x5.69)
Family Name STM32F469
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898180-STM32F469AGY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F469AGY6TR CAD Model

Description

STM32F469AGY6TR Microcontroller - STMicroelectronics

The STM32F469AGY6TR is a high-performance microcontroller from STMicroelectronics that targets a variety of applications ranging from industrial control systems to sophisticated user interface applications. This advanced microcontroller is part of the STM32F4 series, which is renowned for its ARM Cortex-M4 core with a floating-point unit (FPU), providing a perfect blend of power efficiency and processing capability.

Key Features

  • Core: ARM Cortex-M4 with FPU and frequency up to 180 MHz.
  • Memory: Equipped with 1MB of Flash memory and 256KB of SRAM, it offers ample space for complex applications and software.
  • Display Interface: Advanced Chrom-ART Accelerator™ for enhanced graphic performance, along with MIPI-DSI host controller, supporting up to 720p graphics on external display.
  • Audio: Includes an SAI (Serial Audio Interface) for high-quality audio connectivity.
  • Connectivity: Comprehensive set of communication features including USB OTG, SPI, I2C, USART, CAN, and SDIO.
  • Advanced Peripherals: Multiple timers, ADCs, DACs, and GPIOs to interface with a wide range of sensors and actuators.
  • Security: Features a True Random Number Generator and a set of cryptographic hardware accelerators for AES, HASH (MD5, SHA-1), and HMAC.
  • Power Efficiency: Low power modes including Sleep, Stop, and Standby to ensure power efficiency for battery-powered or energy-sensitive applications.

Applications

The STM32F469AGY6TR is suitable for a wide array of applications such as:

  • High-resolution graphical user interfaces
  • Industrial automation and control systems
  • Medical devices and healthcare equipment
  • Consumer electronics
  • Home automation and IoT devices
  • Audio and voice processing systems

With its rich set of features and peripherals, the STM32F469AGY6TR is designed to offer a scalable, efficient, and powerful solution for complex embedded systems. Its advanced capabilities enable developers to create innovative products with sophisticated user experiences and reliable performance in demanding environments.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2046 $68.8184
9+ $14.1166 $127.0494
13+ $13.6756 $177.7828
18+ $13.2345 $238.2210
23+ $12.7932 $294.2436
31+ $11.4698 $355.5638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,573 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess