EN
  • EN
  • DE

STM32F469NGH6

Part No STM32F469NGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 216TFBGA / ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 161
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 216-TFBGA
Supplier Device Package 216-TFBGA (13x13)
Base Product Number STM32F469
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 960
Win Source Part Number 1318644-STM32F469NGH6
Ultra Librarian 3D Model Ultra Librarian STM32F469NGH6 CAD Model

Description

STM32F469NGH6 Microcontroller - STMicroelectronics

The STM32F469NGH6 is a high-performance advanced line microcontroller from STMicroelectronics that is part of their renowned STM32F4 series. This microcontroller is built around the ARM Cortex-M4 core with FPU and DSP instructions, offering the perfect blend of real-time capabilities and digital signal processing power.

Key Features:

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at frequencies up to 180 MHz.
  • Memory: Includes 1 Mbyte of Flash memory and 340 Kbytes of RAM, ensuring ample storage for complex applications.
  • Graphics: Advanced graphics capabilities with the Chrom-ART Accelerator™ for enhanced graphic content creation and the LCD-TFT controller for driving external screens.
  • Connectivity: Comprehensive set of communication interfaces, including USB OTG HS/FS, UART, SPI, I2C, CAN, and SAI.
  • Audio: Features SAI audio interface, supporting advanced audio functionalities.
  • Advanced peripherals: True random number generator, CRC calculation unit, Camera interface, and hardware encryption.
  • Power efficiency: Equipped with multiple power-saving modes to ensure energy efficiency for battery-powered applications.
  • Development support: Backed by a wide range of development tools including IDEs, STM32Cube software libraries, and hardware development kits.

Applications:

The STM32F469NGH6 is designed to cater to a wide array of applications, particularly those requiring high-quality user interfaces, such as consumer electronics, industrial control systems, medical devices, and IoT applications. Its advanced graphics and audio features make it ideal for multimedia-intensive applications.

Package and Quality:

Available in a BGA216 package, the STM32F469NGH6 meets the needs of space-constrained applications without compromising on performance. It is also characterized by its robust design, ensuring reliability across various environmental conditions. The product is supported by STMicroelectronics' commitment to quality, backed by rigorous testing and adherence to industry standards.

Overall, the STM32F469NGH6 is a versatile and powerful microcontroller that brings advanced features and connectivity to a range of sophisticated applications, enabling developers to create innovative and responsive products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3750 $73.1250
5+ $20.0000 $100.0000
8+ $19.3750 $155.0000
11+ $18.7500 $206.2500
14+ $18.1250 $253.7500
19+ $16.2500 $308.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess