EN
  • EN
  • DE

STM32F723ZET6

Part No STM32F723ZET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 216MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 216MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 112
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name STM32F723
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17189, STM32F723ZET6-ND
Quantity per package 360
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898182-STM32F723ZET6
Ultra Librarian 3D Model Ultra Librarian STM32F723ZET6 CAD Model

Description

The STM32F723ZET6 is a high-performance microcontroller from STMicroelectronics that is part of their STM32 F7 series. This microcontroller is built on an advanced ARM Cortex-M7 core, which is designed to offer the best balance between processing power and power efficiency in the industry. With a maximum CPU frequency of 216 MHz, it provides the computational horsepower required for complex applications that demand fast and reliable processing capabilities.

Key Features

  • Core: ARM Cortex-M7 running up to 216 MHz
  • Memory: 512 KB of Flash memory and 256 KB of RAM
  • Rich Connectivity: Includes USB OTG, CAN, and Ethernet for versatile peripheral integration
  • Advanced Graphics: Supports Chrom-ART Accelerator™ for enhanced graphic performance
  • High-resolution Timer: 16-bit and 32-bit timers for precise event timing and waveform generation

Performance and Efficiency

The STM32F723ZET6 microcontroller excels in tasks that require intense processing and real-time operation. It is equipped with a floating-point unit (FPU) which enhances the performance of applications with floating-point arithmetic operations. Additionally, the microcontroller's L1 cache and branch prediction mechanisms ensure efficient execution of code, minimizing delays and power consumption.

Security and Reliability

Security features of the STM32F723ZET6 include a hardware cryptographic acceleration unit, which supports algorithms like AES and SHA-1/SHA-256. This, along with a true random number generator (TRNG), ensures secure data encryption and decryption. Furthermore, the device includes a Memory Protection Unit (MPU) that enhances the safety of the application by preventing unauthorized access to memory.

Development and Ecosystem

Developers can take advantage of the extensive STM32 ecosystem when working with the STM32F723ZET6. STMicroelectronics offers a comprehensive set of development tools, software libraries, and community support to streamline the development process. With the STM32Cube software suite and the wide range of available development boards, prototyping and product development are made easier and more accessible.

Whether it's for industrial control systems, IoT devices, or complex consumer electronics, the STM32F723ZET6 offers a flexible and powerful solution that engineers can rely on for their demanding applications.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5059 $58.0236
9+ $11.9023 $107.1207
14+ $11.5304 $161.4256
18+ $11.1584 $200.8512
24+ $10.7865 $258.8760
32+ $9.6706 $309.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess