EN
  • EN
  • DE

SPC5644BF0VLU1

Part No SPC5644BF0VLU1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z4d
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 176-LQFP
Case / Package 176-LQFP (24x24)
Family Name SPC5644
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 568-14914, 935323317557, SPC5644BF0VLU1-ND
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934809-SPC5644BF0VLU1
Ultra Librarian 3D Model Ultra Librarian SPC5644BF0VLU1 CAD Model

Description

The SPC5644BF0VLU1 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications that demand high levels of reliability and performance. This MCU is part of the MPC56xx family of products, which are built on Power Architecture® technology, renowned for its speed and efficiency.

Key Features

  • Core: The SPC5644BF0VLU1 is equipped with a 32-bit Power Architecture® core, operating at a frequency of up to 120 MHz, which provides robust computational power and the ability to handle complex tasks.
  • Memory: It includes a generous memory provision with 1.5 MB of flash memory for program storage and 64 KB of RAM for efficient data handling.
  • Timers: Multiple timing systems such as periodic interrupt timers, a system timer module, and a real-time counter enhance its ability to manage time-dependent operations.
  • Communication Interfaces: A suite of communication options is available, including CAN, LIN, and Ethernet, allowing for versatile connectivity with other systems and peripherals.
  • Analog to Digital Converters (ADC): The inclusion of high-resolution ADCs enables the MCU to process analog signals effectively, making it ideal for sensor-based applications.
  • Package: Delivered in a compact LQFP package with 176 pins, the SPC5644BF0VLU1 is designed to occupy minimal space on a circuit board while providing ample I/O options.

Applications

This microcontroller is well-suited for a range of applications within the automotive sector, such as engine management, transmission control, and advanced driver-assistance systems (ADAS). It is also applicable in industrial contexts, particularly in automation, robotics, and control systems where precision and reliability are paramount.

Reliability and Quality

NXP's commitment to quality is evident in the SPC5644BF0VLU1, which is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and high levels of electromagnetic compatibility (EMC). This ensures the MCU can operate reliably in the demanding environments it may encounter.

Summary

In summary, the SPC5644BF0VLU1 from NXP is a powerful and reliable microcontroller that offers a blend of performance, memory capacity, and connectivity options. Its robust design and versatile features make it an excellent choice for engineers looking to develop advanced automotive and industrial systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.9019 $77.8038
4+ $31.9196 $127.6784
6+ $30.9221 $185.5326
8+ $29.9246 $239.3968
10+ $28.9271 $289.2710
14+ $25.9346 $363.0844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess