EN
  • EN
  • DE

A3PE1500-FG484

Part No A3PE1500-FG484
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 280 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features series Field Programmable Gate Array (FPGA) IC 280 276480 484-BGA
Manufacturer Microchip Technology
Series ProASIC3E
Package Tray
Number of I/O 280
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3PE1500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908958-A3PE1500-FG484
Ultra Librarian 3D Model Ultra Librarian A3PE1500-FG484 CAD Model

Description

Product Overview: Microchip Technology's A3PE1500-FG484

The A3PE1500-FG484 is a cutting-edge programmable logic device (PLD) from the renowned manufacturer Microchip Technology. This high-performance product is part of the ProASIC3 series, which is well-known for delivering cost-effective, low-power FPGA (Field Programmable Gate Array) solutions for a wide range of applications.

Key Features

  • Density and Performance: The device boasts a logic element count of 1.5 million, providing ample capacity for complex digital logic designs. It operates at high frequencies, offering excellent performance for data processing and signal manipulation tasks.
  • Package Type: Housed in a 484-pin FinePitch Ball Grid Array (FBGA) package, the A3PE1500-FG484 offers a compact footprint suitable for space-constrained applications.
  • Flash Technology: Utilizing non-volatile flash technology, the FPGA retains its configuration without the need for external memory, providing a secure and reliable solution for system designs.
  • Low Power Consumption: The ProASIC3 series is designed with power efficiency in mind, making the A3PE1500-FG484 an ideal choice for battery-powered and portable devices where power conservation is critical.
  • Security: With advanced security features, including inbuilt protection against overwriting and data tampering, the device ensures the integrity and confidentiality of your design.

Applications

The A3PE1500-FG484 is versatile and can be used in a variety of sectors including telecommunications, automotive, industrial control systems, and consumer electronics. Its robust feature set makes it particularly suitable for applications that require high-density logic, secure operation, and low power consumption.

Support and Resources

Microchip Technology provides comprehensive support and resources for the A3PE1500-FG484, including development tools, software, and detailed documentation. Customers can access a wealth of information to facilitate the design and implementation process, ensuring a smooth integration of this FPGA into their projects.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess